EN
  • EN
  • DE

FS32V234CMN1VUB

Part No FS32V234CMN1VUB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description ISP GPU NO CSE1GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A53, ARM® Cortex®-M4 Microprocessor IC series 4 Core, 64-Bit/1 Core, 32-Bit 1GHz 621-FCPBGA (17x17)
Manufacturer NXP
Package Tray
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M4
Speed 1GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 621-FBGA, FCBGA
Case / Package 621-FCPBGA (17x17)
Family Name FS32V234
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13525, 935351577557, FS32V234CMN1VUB-ND
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872297-FS32V234CMN1VUB
Ultra Librarian 3D Model Ultra Librarian FS32V234CMN1VUB CAD Model

Description

The NXP FS32V234CMN1VUB is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the S32V234 series, which is renowned for its high-performance processing capabilities, advanced safety features, and exceptional reliability under harsh conditions.

At the heart of the FS32V234CMN1VUB is an Arm® Cortex®-A53 core that operates at a frequency of up to 1 GHz, delivering the computational power needed for complex tasks such as real-time processing, advanced graphics, and multimedia functionalities. This makes it an ideal choice for advanced driver-assistance systems (ADAS), in-vehicle infotainment (IVI), and other applications that require high-speed data processing and sophisticated algorithm computations.

The microcontroller is equipped with a comprehensive set of interfaces, including Ethernet, USB, CAN, LIN, and FlexRay, which provide versatile connectivity options to integrate with various peripherals and networks. Moreover, it supports multiple high-speed DDR interfaces, enabling fast and efficient data transfer and storage.

Safety is a paramount concern in automotive and industrial environments, and the NXP FS32V234CMN1VUB excels in this regard. It incorporates a wealth of safety features compliant with the ISO 26262 standard, ensuring that it can be used in safety-critical systems. Its built-in hardware security module (HSM) provides robust security capabilities to protect against unauthorized access and tampering.

The device also features a rich set of multimedia processing units, including a GPU and image processing unit (IPU), which enable advanced graphics rendering and video processing. This makes it suitable for applications that require high-quality visual displays and interfaces.

Overall, the NXP FS32V234CMN1VUB is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, safety, and security, making it an excellent choice for developers looking to create sophisticated automotive and industrial solutions.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6940 $96.6940
2+ $79.3387 $158.6774
3+ $76.8594 $230.5782
4+ $74.3801 $297.5204
5+ $71.9008 $359.5040
6+ $64.4626 $386.7756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess