EN
  • EN
  • DE

FS32R274VCK2MMM

Part No FS32R274VCK2MMM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 257MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series S32R
Package Tray
Core Processor e200z4, e200z7 (2)
Core Size 32-Bit Tri-Core
Speed 180MHz, 240MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, ZipWire
Peripherals POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.19V ~ 5.5V
Data Converters A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name FS32R274
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919350-FS32R274VCK2MMM
Ultra Librarian 3D Model Ultra Librarian FS32R274VCK2MMM CAD Model

Description

The NXP FS32R274VCK2MMM is a state-of-the-art automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This advanced microcontroller is part of NXP's S32R27 series, which is renowned for providing robust processing capabilities and a suite of features tailored for automotive radar applications, including advanced driver-assistance systems (ADAS).

Key Features

  • Powerful Processing Core: At the heart of the FS32R274VCK2MMM is a 32-bit Power Architecture® core, providing high-performance computing power essential for processing complex algorithms and supporting real-time data processing.
  • Memory and Storage: The microcontroller boasts an impressive memory configuration, with integrated flash memory and RAM, facilitating swift data access and reliable storage for critical applications.
  • Enhanced Safety: With safety being paramount in automotive design, the FS32R274VCK2MMM includes features that support ISO 26262 functional safety standards up to ASIL D, ensuring reliable operation in safety-critical systems.
  • Communication Interfaces: A comprehensive array of communication interfaces, including CAN FD, LIN, and Ethernet, enables seamless integration with vehicle networks, ensuring efficient data exchange and connectivity.
  • Advanced Radar Processing: The microcontroller is optimized for radar signal processing, offering specialized accelerators that enhance the performance of radar-based ADAS functionalities.

Applications

The FS32R274VCK2MMM is ideal for a variety of automotive applications, particularly those requiring sophisticated radar signal processing. It is suitable for:

  • Adaptive Cruise Control (ACC)
  • Blind Spot Detection (BSD)
  • Automatic Emergency Braking (AEB)
  • Parking Assistance Systems
  • Other radar-based ADAS features

Reliability and Performance

NXP's commitment to quality and performance is evident in the FS32R274VCK2MMM microcontroller. It is designed to operate in the challenging conditions of the automotive environment, ensuring reliability and longevity. Manufacturers and designers can trust this microcontroller to deliver the computational power and safety features necessary for next-generation automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess