EN
  • EN
  • DE

UCC3818ADRG4

Part No UCC3818ADRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 056172-UCC3818ADRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3818ADRG4 CAD Model

Description

The UCC3818ADRG4 is a sophisticated Power Factor Correction (PFC) controller IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to enhance power supply efficiency and reduce harmonic distortion in AC-DC power applications. It is an ideal solution for systems that require compliance with international power factor regulations.

Key Features

  • Programmable Switching Frequency: The UCC3818ADRG4 allows for a flexible switching frequency that can be programmed to suit various applications, enabling designers to optimize their systems for efficiency and component size.
  • Low Start-Up Current: This device features a low start-up current, which minimizes standby power consumption, making it suitable for energy-efficient designs.
  • Peak Current Mode Control: The peak current mode control provides excellent transient response, simplifying the loop compensation while ensuring system stability.
  • Feedforward Line Regulation: The feedforward line regulation improves performance across AC input voltage variations, ensuring consistent operation.
  • Soft Overcurrent Protection: The UCC3818ADRG4 integrates a soft overcurrent feature that avoids abrupt shutdowns, enhancing the reliability of the power supply.
  • Low-Power Disable Function: This function allows the controller to enter a low-power mode, further reducing power consumption when the load demand is low.

Applications

The UCC3818ADRG4 is versatile and can be used in a variety of applications, including:

  • AC-DC power supplies for desktops and servers
  • Telecom power systems
  • Industrial power systems
  • Flat-panel display and TV power supplies
  • UPS systems

Quality and Reliability

As with all Texas Instruments products, the UCC3818ADRG4 is manufactured to the highest quality standards, ensuring reliable performance in critical applications. Its robust design is built to withstand the challenging conditions of industrial and commercial environments.

Package and Availability

The UCC3818ADRG4 comes in a 16-pin SOIC package, offering a compact footprint for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network.

Conclusion

Overall, the UCC3818ADRG4 PFC controller is a high-performance solution for improving power supply efficiency and reducing electrical noise in a wide range of applications. Its programmable features, low-power modes, and robust design make it a reliable and versatile choice for designers looking to meet stringent power factor requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1666 $52.4970
105+ $0.9572 $100.5060
165+ $0.9273 $153.0045
225+ $0.8974 $201.9150
290+ $0.8675 $251.5750
390+ $0.7777 $303.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,713 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess