EN
  • EN
  • DE

FS32R274KBK2MMM

Part No FS32R274KBK2MMM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 257MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features e200z4, e200z7 (2) series Microcontroller IC 32-Bit Tri-Core 180MHz, 240MHz 2MB (2M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series S32R
Package Tray
Part Status Obsolete
Core Processor e200z4, e200z7 (2)
Core Size 32-Bit Tri-Core
Speed 180MHz, 240MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.19V ~ 5.5V
Data Converters A/D 16x12b SAR, 4x12 Sigma; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name FS32R
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13685, FS32R274KBK2MMM-ND, 935350813557
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919348-FS32R274KBK2MMM
Ultra Librarian 3D Model Ultra Librarian FS32R274KBK2MMM CAD Model

Description

The NXP FS32R274KBK2MMM represents a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the S32R27 family, which is well-known for its advanced features and capabilities that make it ideal for radar-based systems used in advanced driver assistance systems (ADAS) and other mission-critical applications.

At the heart of the FS32R274KBK2MMM is a 32-bit Power Architecture® core that operates at a frequency of up to 240 MHz. This robust processing capability ensures that the MCU can handle complex algorithms and data processing tasks with ease, making it an excellent choice for sensor fusion applications where multiple data sources need to be analyzed and acted upon in real-time.

The MCU comes equipped with 1.5 MB of embedded flash memory, providing ample space for application code and data storage. Additionally, the 256 KB of RAM ensures smooth operation and quick access to critical data. With an emphasis on reliability and security, the FS32R274KBK2MMM includes features such as Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Cryptographic Services Engine (CSE) that supports secure boot, encryption, and key management.

Connectivity is a strong suit for this MCU, offering multiple communication interfaces including FlexRay, multiple CAN FD channels, LIN, SPI, and Ethernet, which provide versatile options for in-vehicle networking and communication with external devices. The inclusion of a high-speed analog-to-digital converter (ADC) and numerous timers and counters make it well-suited for real-time control tasks.

For development and debugging, the FS32R274KBK2MMM features a JTAG interface, which simplifies the process of programming and testing the MCU within its application environment. The device is also supported by a comprehensive suite of development tools from NXP, including software drivers, middleware, and application examples, which help accelerate the design cycle and reduce time-to-market.

In summary, the NXP FS32R274KBK2MMM microcontroller is a robust and feature-rich solution that offers the performance, memory, and advanced features required for the next generation of automotive and industrial applications, ensuring reliable and secure operation in complex and safety-critical environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2148 $58.2148
3+ $47.7661 $143.2983
4+ $46.2734 $185.0936
6+ $44.7807 $268.6842
7+ $43.2880 $303.0160
9+ $38.8098 $349.2882
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,199 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess