EN
  • EN
  • DE

FS32K148UAT0VMHR

Part No FS32K148UAT0VMHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K148 32-BIT MCU, ARM CORTEX- / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 112MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 156
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
REACH Status REACH Unaffected
Win Source Part Number 1356759-FS32K148UAT0VMHR
Ultra Librarian 3D Model Ultra Librarian FS32K148UAT0VMHR CAD Model

Description

NXP FS32K148UAT0VMHR Microcontroller

The NXP FS32K148UAT0VMHR is a state-of-the-art microcontroller that is part of the S32K1xx series designed for automotive and industrial applications. This robust microcontroller is built to meet the rigorous standards of the automotive industry, offering a perfect blend of performance, security, and reliability.

At the heart of the FS32K148UAT0VMHR is a 32-bit ARM Cortex-M4F core that clocks up to 112 MHz, providing ample computational power for complex tasks. The ARM Cortex-M4F core is known for its Floating Point Unit (FPU), which enhances the microcontroller's ability to handle arithmetic-intensive operations, making it ideal for control applications that require precise calculations.

This microcontroller comes equipped with 1.5 MB of flash memory and 256 KB of SRAM, ensuring sufficient space for application code and data storage. The generous memory size allows for more sophisticated programs and data structures, which is a significant advantage for developers looking to implement complex algorithms or advanced functionalities.

In addition to its powerful CPU and memory capabilities, the FS32K148UAT0VMHR boasts a range of features that enhance its functionality. It includes numerous communication interfaces such as CAN FD, LIN, SPI, I2C, and UART, which provide versatile options for connectivity and data exchange with other devices and systems. Furthermore, it supports a 5V supply voltage, which is common in automotive environments, ensuring compatibility with other automotive-grade components.

Security is a paramount concern in automotive applications, and the FS32K148UAT0VMHR addresses this with its integrated Cryptographic Services Engine (CSE), which provides hardware-accelerated encryption and decryption. This feature is crucial for protecting sensitive data and ensuring secure communication in a world where cyber threats are ever-present.

For those concerned with safety, the microcontroller is designed with fail-safe mechanisms and features that comply with the ISO 26262 standard, making it suitable for safety-critical systems. With its robust set of peripherals, including multiple timers, ADCs, and DACs, the FS32K148UAT0VMHR is a versatile choice for a wide range of applications, from advanced sensor fusion to motor control.

Overall, the NXP FS32K148UAT0VMHR microcontroller is an excellent choice for developers looking for a high-performance, secure, and reliable solution for their automotive or industrial projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess