EN
  • EN
  • DE

FS32K148HAT0VLLT

Part No FS32K148HAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K148 32-BIT MCU, ARM CORTEX-M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 156
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 1059823-FS32K148HAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K148HAT0VLLT CAD Model

Description

Introducing the NXP FS32K148HAT0VLLT Microcontroller

The NXP FS32K148HAT0VLLT is a state-of-the-art microcontroller designed for automotive and industrial applications where reliability, performance, and safety are paramount. This microcontroller is part of the FS32K1xx series, which is engineered to meet the stringent requirements of the automotive industry, including ISO 26262 compliance for functional safety.

The FS32K148HAT0VLLT is built on the Arm Cortex-M4F core, which operates at a frequency of up to 112 MHz, providing a perfect balance between processing power and energy efficiency. With its floating-point unit (FPU), the Cortex-M4F core allows for precise and efficient handling of complex computations, making it ideal for control applications that require mathematical operations.

Equipped with 1.5 MB of flash memory and 256 KB of RAM, this microcontroller offers ample storage for application code and data. The memory architecture is designed for high reliability, with features like Error Correction Code (ECC) to ensure data integrity in critical systems.

The FS32K148HAT0VLLT's rich set of peripherals includes multiple communication interfaces such as CAN FD, LIN, and Ethernet, enabling seamless connectivity within automotive networks. It also features a range of analog and digital interfaces, including ADCs, DACs, and PWMs, which are essential for sensor interfacing and actuator control.

Safety features are at the core of this microcontroller's design. It includes a Hardware Security Module (HSM) for secure key storage and cryptographic operations, as well as a Fault Collection and Control Unit (FCCU) for handling system errors. These features ensure that the FS32K148HAT0VLLT can operate reliably in safety-critical applications, protecting against both system faults and external security threats.

For development convenience, the FS32K148HAT0VLLT is supported by a comprehensive suite of software tools and development kits. NXP's S32 Design Studio IDE provides a powerful development environment, while a wide range of software libraries and real-time operating system (RTOS) support ensures a smooth development process, from prototyping to production.

In summary, the NXP FS32K148HAT0VLLT microcontroller offers a robust solution for automotive and industrial applications that demand high performance, advanced safety features, and extensive connectivity options. Its combination of processing power, memory capacity, and safety-oriented design makes it an excellent choice for next-generation control systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess