EN
  • EN
  • DE

SPC5643LAMMM1R

Part No SPC5643LAMMM1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 257MAPBGA / e200z4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 257-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935322354518
Standard Package 1,000
Win Source Part Number 1095587-SPC5643LAMMM1R
Ultra Librarian 3D Model Ultra Librarian SPC5643LAMMM1R CAD Model

Description

The NXP SPC5643LAMMM1R is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its high performance, reliability, and a wide array of features that enable complex real-time processing and control.

Key Features:

  • Core: The SPC5643LAMMM1R boasts a 32-bit Power Architecture with dual e200z4d cores, each capable of operating at speeds up to 120 MHz. This dual-core setup is optimized for parallel processing and enhanced performance in demanding applications.
  • Memory: It comes equipped with a generous memory provision, including 1.5MB of flash memory for program storage and 128KB of RAM for efficient data handling.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) that supports complex timing and PWM control, essential for precise motor control and other time-critical tasks.
  • Connectivity: A variety of communication interfaces are supported, including CAN, LIN, and FlexRay modules, allowing for robust and flexible communication options within automotive networks.
  • Security: Security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) are integrated to ensure secure data handling and prevent unauthorized access.
  • Analog-to-Digital Converter (ADC): The inclusion of multiple high-resolution ADCs enables accurate and rapid conversion of analog signals to digital, catering to the needs of sensor-based systems.

Applications:

The versatility of the SPC5643LAMMM1R makes it an ideal choice for a range of applications, particularly within the automotive sector. It is well-suited for engine management systems, transmission control, body control modules, advanced driver assistance systems (ADAS), and other safety-critical applications. Its robust design also makes it suitable for industrial control systems and other applications requiring high reliability and performance.

Package and Quality:

The SPC5643LAMMM1R is offered in a LQFP-176 package, providing a compact footprint while allowing for sufficient I/O and connectivity options. NXP's commitment to quality is evident in this product's design, which is built to meet the stringent standards of the automotive industry, including AEC-Q100 qualification for automotive-grade reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess