EN
  • EN
  • DE

FS32K148HAT0MMHT

Part No FS32K148HAT0MMHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals I²S, POR, PWM, WDT
Number of I/O 89
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number FS32K148
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1378437-FS32K148HAT0MMHT
Ultra Librarian 3D Model Ultra Librarian FS32K148HAT0MMHT CAD Model

Description

The NXP FS32K148HAT0MMHT is a state-of-the-art microcontroller designed to meet the rigorous demands of modern embedded systems, particularly in the automotive and industrial sectors. This microcontroller is part of the S32K product line, which is renowned for its robust performance and reliability.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K148HAT0MMHT lies a powerful ARM Cortex-M4F core, capable of clock speeds up to 112 MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks.
  • Memory Capacity: The device comes equipped with 1.5 MB of flash memory and 256 KB of SRAM, ensuring ample space for application code and data storage.
  • Rich Set of Peripherals: A wide array of peripherals enhances the microcontroller's functionality, including multiple CAN, LIN, and UART interfaces for communication, as well as ADCs, timers, and PWM for accurate control and data acquisition.
  • Enhanced Safety Features: With a focus on automotive applications, the FS32K148HAT0MMHT includes features that support functional safety, such as a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a watchdog timer.
  • Low Power Consumption: The microcontroller is designed for energy efficiency, featuring multiple power-saving modes to reduce consumption when full performance is not required.
  • Package and Temperature Range: This microcontroller is available in a 64-pin LQFP package, and it is specified for operation over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The FS32K148HAT0MMHT is ideal for a broad range of applications, including:

  • Automotive engine control units
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Motor control
  • Body electronics

With its robust feature set and adherence to stringent quality and safety standards, the NXP FS32K148HAT0MMHT microcontroller is a top choice for developers seeking a reliable and high-performing solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6643 $67.9929
7+ $18.5963 $130.1741
10+ $18.0152 $180.1520
14+ $17.4340 $244.0760
18+ $16.8530 $303.3540
23+ $15.1095 $347.5185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess