EN
  • EN
  • DE

SMBG5388B/TR13

Part No SMBG5388B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 480 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 144 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5388
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280761-SMBG5388B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5388B/TR13 CAD Model

Description

Microchip Technology's SMBG5388B/TR13 - A Robust Zener Voltage Regulator

Microchip Technology's SMBG5388B/TR13 is a high-quality Zener diode designed for electronic professionals seeking a reliable voltage regulator solution. This component is part of Microchip's extensive range of semiconductor products, known for their durability and performance. The SMBG5388B/TR13 is engineered to provide a stable reference voltage and is commonly used in a variety of applications, including power management, voltage stabilization, and as a protective device for sensitive circuits.

Key Features

  • Regulation: The SMBG5388B/TR13 operates as a Zener voltage regulator, ensuring a steady voltage supply even under fluctuating input conditions.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it suitable for a range of electronic applications.
  • Package: The device comes in a surface-mount DO-215AA package, which is ideal for automated assembly processes and saves valuable board space.
  • Temperature Stability: It offers excellent stability over a wide temperature range, ensuring consistent performance across various operating conditions.
  • High Reliability: Microchip's commitment to quality means that the SMBG5388B/TR13 is a dependable component for critical circuit protection and regulation tasks.

Applications

The versatility of the SMBG5388B/TR13 makes it an excellent choice for numerous applications. It is well-suited for use in:

  • Consumer electronics such as TVs, computers, and home appliances for voltage stabilization.
  • Telecommunication systems where consistent voltage levels are crucial for signal integrity.
  • Industrial equipment that requires robust protection against voltage transients.
  • Automotive electronics, providing resilience against voltage spikes and ensuring the safety of sensitive components.

Quality and Support

Microchip Technology is known for its strong customer support and the high quality of its products. The SMBG5388B/TR13 is backed by Microchip's assurance of quality, along with comprehensive technical support to assist with integration and troubleshooting. Whether you're developing a new product or maintaining existing systems, the SMBG5388B/TR13 is a reliable choice that won't disappoint.

For detailed specifications and application notes, customers are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess