EN
  • EN
  • DE

FS32K144HFT0MLLT

Part No FS32K144HFT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series S32K
Package Tray
Number of I/O 89
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852347-FS32K144HFT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0MLLT CAD Model

Description

Introducing the NXP FS32K144HFT0MLLT Microcontroller

The NXP FS32K144HFT0MLLT is a highly capable microcontroller designed to meet the rigorous demands of automotive and industrial applications. This product is part of the S32K1 family, which is renowned for its robust architecture and exceptional performance. With a focus on safety and reliability, the FS32K144HFT0MLLT is an ideal choice for engineers looking to develop sophisticated control systems.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K144HFT0MLLT is a 32-bit ARM Cortex-M4F CPU which operates at a frequency of up to 72 MHz. This processor core features a Floating Point Unit (FPU) for efficient handling of computationally intensive tasks.
  • Memory and Storage: The device is equipped with 144 KB of Flash memory and 16 KB of SRAM, providing ample space for application code and data storage.
  • Rich Set of Peripherals: A variety of peripherals are integrated into the microcontroller, including multiple communication interfaces such as CAN, LIN, UART, SPI, and I2C. It also features a 12-bit ADC for analog signal processing, along with timers and PWM for accurate timing and control.
  • Enhanced Safety Features: Safety is a top priority for automotive and industrial systems, and the FS32K144HFT0MLLT includes features like a Memory Protection Unit (MPU), a watchdog timer, and error correction codes (ECC) on both Flash and RAM to ensure system integrity.
  • Low Power Consumption: Designed for efficiency, the microcontroller supports multiple power modes to minimize energy usage during idle or low-activity periods, making it suitable for power-sensitive applications.
  • Package and Temperature Range: The device comes in an 80-pin LQFP package and is specified for operation over an extended temperature range, making it robust for harsh environments.

Applications:

The FS32K144HFT0MLLT's combination of performance, memory, and peripherals, along with its focus on safety, makes it an excellent choice for a wide range of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Motor control
  • Safety-critical applications

With its comprehensive feature set and adherence to stringent safety standards, the NXP FS32K144HFT0MLLT microcontroller is a powerful solution for designers who require a reliable and capable core for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4486 $53.3832
28+ $3.6501 $102.2028
43+ $3.5360 $152.0480
59+ $3.4220 $201.8980
76+ $3.3079 $251.4004
102+ $2.9657 $302.5014
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess