EN
  • EN
  • DE

FS32K144HFT0MLFR

Part No FS32K144HFT0MLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 32-BIT MCU, ARM CORTEX-M / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1357364-FS32K144HFT0MLFR
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0MLFR CAD Model

Description

Introducing the NXP FS32K144HFT0MLFR Microcontroller

The NXP FS32K144HFT0MLFR is a state-of-the-art microcontroller unit (MCU) that is part of the S32K1 series, designed for automotive and industrial applications. This high-performance MCU is built on the Arm® Cortex®-M4F core, which operates at a frequency of up to 112 MHz, providing the computational power and efficiency needed for complex and demanding tasks.

Key Features

  • Advanced Core: At the heart of the FS32K144HFT0MLFR is the Arm® Cortex®-M4F processor, which includes a floating-point unit (FPU) for efficient handling of computations.
  • Memory Configuration: The device comes equipped with 256 KB of flash memory and 32 KB of SRAM, offering ample space for application code and data storage.
  • Rich Connectivity: This MCU features a range of communication interfaces, including CAN, LIN, UART, SPI, and I2C, making it highly versatile for various communication protocols.
  • Robust Timers and Analog Features: It also includes multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enabling precise control and measurement capabilities.
  • Enhanced Safety: The FS32K144HFT0MLFR is designed with safety in mind, incorporating features that help it meet the ISO 26262 standard for automotive safety.
  • Low Power Consumption: With multiple power-saving modes, this MCU is optimized for low-power applications, ensuring efficient energy usage.

Applications

The NXP FS32K144HFT0MLFR is ideal for a wide range of applications within the automotive industry, such as body electronics, sensor fusion, and motor control. Its robust feature set also makes it suitable for industrial applications, including factory automation, HVAC systems, and smart energy solutions.

Package and Quality

This microcontroller is available in a 64-pin LQFP package, which provides a compact footprint while still offering sufficient I/O options for complex applications. The FS32K144HFT0MLFR is designed to meet the rigorous quality standards required in automotive and industrial environments, ensuring reliability and performance under challenging conditions.

With its combination of performance, connectivity, and safety features, the NXP FS32K144HFT0MLFR MCU is an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess