Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP
Series Kinetis
Package Box
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Freedom
Utilized IC / Part K24, K63, K64
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield
Suggested Programming Environment Mbed-Enabled
Note -
Base Product Number FRDM-K64
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Standard Package 1 pcs
Win Source Part Number 1382089-FRDM-K64F
Ultra Librarian 3D Model Ultra Librarian FRDM-K64F CAD Model

Description

The FRDM-K64F is an ultra-low-cost development platform for the Kinetis K64, K63, and K24 MCUs, all of which are part of the Kinetis K series from NXP Semiconductors. This versatile platform is built on the ARM® Cortex®-M4 processor, offering a robust design suitable for a wide range of applications, including industrial control, medical systems, and IoT solutions.

Key Features:

  • Microcontroller: ARM® Cortex®-M4 core with DSP and floating-point unit (FPU) operating at up to 120 MHz. The K64 MCU features 1 MB flash and 256 KB RAM, providing ample space for complex applications.
  • Connectivity: The platform includes Ethernet, USB, and a variety of other interfaces, enabling a wide range of connectivity options for developers.
  • Integrated OpenSDA: The FRDM-K64F comes with an embedded debug circuit, OpenSDA, which simplifies the debugging and programming process without the need for external tools.
  • Arduino™ R3 Compatibility: The development board is compatible with Arduino R3 shields, expanding its capabilities with a multitude of sensors and actuators for prototyping.
  • Flexibility: The FRDM-K64F is designed for flexibility, with easy access to MCU I/O pins, battery-ready, low-power operation, and a range of onboard sensors for accelerometers and magnetometers.

Development Support:

Supporting the FRDM-K64F is a comprehensive ecosystem that includes NXP's MCUXpresso software and tools, as well as third-party development software options. This ensures developers have access to a wide range of tools for creating and testing their applications. Additionally, extensive online documentation, community forums, and example codes are available to help accelerate development.

Applications:

The FRDM-K64F platform is suitable for a variety of applications, including but not limited to:

  • Industrial Automation
  • Internet of Things (IoT)
  • Data Logging
  • Consumer Electronics
  • Healthcare Devices
  • Wearable Technology

With its rich set of features and extensive support, the FRDM-K64F is an ideal choice for designers and hobbyists looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
AVR128DA48 CURIOSITY NANO EVALUA
Need more? Email Us
ECAD model for DM164151
Silicon Labs
PG23 PRO KIT
Need more? Email Us
ECAD model for PG23-PK2504A
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
Pimoroni Ltd
TINY 2040
Need more? Email Us
ECAD model for PIM558
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
ECAD model for KITAURIXTC275LITETOBO1
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
ECAD model for EV-SOMCRR-EZKIT
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.5264 $130.5264
2+ $126.3158 $252.6316
3+ $122.1053 $366.3159
4+ $109.4737 $437.8948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56 pieces
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention