EN
  • EN
  • DE

MC145572APB

Part No MC145572APB
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description ISDN U-Interface Transceiver Evaluation Kit | IC ISDN INTERFACE TXCVER 44-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Transceiver
Protocol RS232
Supply Voltage (V) 5V
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC145572A
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1217953-MC145572APB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC145572APB CAD Model

Description

Product Overview: NXP MC145572APB

The NXP MC145572APB is a high-performance, feature-rich integrated circuit designed for advanced telecommunications applications. This device is part of NXP's long-standing commitment to providing innovative solutions for communication networks. The MC145572APB is specifically tailored to meet the stringent requirements of ISDN (Integrated Services Digital Network) Primary Rate interfaces.

Key Features

  • ISDN Compatibility: Fully compliant with ISDN Primary Rate standards, the MC145572APB supports both 23B+D and 30B+D channel structures, making it versatile for use in various international markets.
  • Integrated Transceiver: The device includes a line interface unit and a transceiver on a single chip, providing a complete solution for ISDN applications, which simplifies design and reduces external component count.
  • Programmable Features: It offers a range of programmable options, allowing for customization and flexibility in application design. This includes options for power management, interrupt handling, and diagnostics.
  • High-Speed Operation: With support for data rates up to 2.048 Mbps, the MC145572APB is capable of handling high-speed data transmission, ensuring efficient and reliable operation in critical communication systems.

Applications

The MC145572APB is ideal for a variety of applications within the telecommunications field. It can be used in:

  • ISDN Primary Rate interface cards for servers and workstations
  • Network termination equipment
  • Digital PBX systems
  • High-speed modems and routers

Technical Specifications

The technical specifications of the MC145572APB include:

  • Single-chip ISDN S/T interface
  • 3.3V or 5V power supply operation
  • Integrated HDLC controllers for each B-channel and the D-channel
  • On-chip RAM for data buffering
  • CMOS technology for low power consumption

In conclusion, the NXP MC145572APB is a robust and reliable choice for developers looking to implement ISDN Primary Rate interfaces in their telecommunications equipment. With its comprehensive feature set and flexible programmability, it stands out as a leading solution in the market.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess