Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 653190-PCA9501PW
Ultra Librarian 3D Model Ultra Librarian PCA9501PW CAD Model

Description

The NXP PCA9501PW is a versatile 8-bit I/O expander designed to provide additional I/O capabilities to microcontrollers via an I²C-bus or SPI interface. This powerful component is housed in a TSSOP16 package, making it suitable for space-constrained applications where additional I/O ports are needed without the expense of a larger microcontroller.

The PCA9501PW integrates several features that make it an excellent choice for a wide range of applications, including industrial control, automotive systems, and consumer electronics. It is equipped with an 8-bit Input/Output port expander, a 256-byte EEPROM, and an 8-bit I²C-bus/SPI host interface. The EEPROM can be used for storing device configuration or non-volatile data, and it is accessible through both the I²C and SPI interfaces, which offers flexibility in communication protocols.

The device's I/O expander features an 8-bit quasi-bidirectional port, which allows easy serial expansion of I/O through a two-wire bus. The system master can enable the I/Os as either inputs or outputs by writing to the I/O configuration bits. This feature simplifies the control of multiple devices and enhances the capability of the microcontroller it is paired with.

The PCA9501PW operates over a wide voltage range from 2.5V to 5.5V, making it compatible with most microcontrollers and allowing it to be used in both 3.3V and 5V systems. Its low standby current makes it suitable for battery-powered devices where power conservation is crucial.

Additional features include an interrupt output that can be connected to the interrupt logic of the microcontroller. This enables the microcontroller to recognize when an input state has changed, thereby reducing the need for the microcontroller to continuously poll the expander.

Overall, the NXP PCA9501PW is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller systems without incurring significant cost or space penalties. Its dual interface options, integrated EEPROM, and flexible I/O configurations make it a highly adaptable component for various electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.3091
ECAD model for PCF8575TS/1,118
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
ECAD model for IP82C55A-5
Texas Instruments
EXPANDER REGISTERS
Lowest to $1.3197
ECAD model for TCA9555DBT
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.5715
ECAD model for PCA9500BS,118
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.2822
ECAD model for TCA6416PWT
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $13.6229
ECAD model for LPC47M292-NR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1188 $63.5640
65+ $1.7386 $113.0090
100+ $1.6843 $168.4300
140+ $1.6299 $228.1860
180+ $1.5756 $283.6080
240+ $1.4125 $339.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 450 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention