EN
  • EN
  • DE

DSP56852VFE

Part No DSP56852VFE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB SRAM 81MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 56800E series Microcontroller IC 16-Bit 120MHz 12KB (6K x 16) SRAM 81-MAPBGA (8x8)
Manufacturer NXP
Series 568xx
Package Tray
Part Status Obsolete
Core Processor 56800E
Core Size 16-Bit
Speed 120MHz
Connectivity EBI/EMI, SCI, SPI, SSI
Peripherals POR, WDT
Number of I/O 11
Program Memory Size 12KB (6K x 16)
Program Memory Type SRAM
Supply Voltage 1.8V ~ 3.3V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 81-LFBGA
Case / Package 81-MAPBGA (8x8)
Family Name DSP568
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917609-DSP56852VFE
Ultra Librarian 3D Model Ultra Librarian DSP56852VFE CAD Model

Description

The NXP DSP56852VFE is a highly integrated digital signal processor designed to meet the rigorous demands of advanced digital audio processing, automotive applications, and industrial control systems. This powerful DSP is part of NXP's esteemed 56800E core family, which combines the processing power of a Digital Signal Processor (DSP) with the functionality of a microcontroller (MCU) on a single chip.

Key Features

  • High-Performance Engine: The DSP56852VFE features a 24-bit DSP engine that can run at a clock speed of up to 150 MHz, providing a robust platform for computationally intensive applications.
  • On-Chip Memory: It comes with 48KB of on-chip RAM and 512KB of flash memory, allowing for efficient program execution and data storage without the need for external memory components.
  • Flexible Peripheral Set: This DSP includes a variety of peripherals such as a serial communication interface (SCI), a Serial Peripheral Interface (SPI), a two-channel Inter-IC Sound (I2S) interface for digital audio, and a host of other general-purpose input/output (GPIO) pins.
  • Advanced Timer Module: The device features a sophisticated timer module that supports multiple PWM outputs, capture and compare functionality, and dead-time generation, making it ideal for motor control applications.
  • Integrated Analog-to-Digital Converter (ADC): An on-board 12-bit ADC enables the DSP to process analog signals, which is crucial for sensor-based applications.

Applications

The versatility of the NXP DSP56852VFE makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Automotive audio and telematics
  • Industrial control systems
  • Motor control
  • Instrumentation and measurement systems

Development Support

NXP provides comprehensive development support for the DSP56852VFE with software tools, reference designs, and technical documentation to assist in the rapid development of applications. This support ensures that engineers can leverage the full capabilities of the DSP56852VFE to bring sophisticated digital processing solutions to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess