The NUR460P is a high-efficiency, surface-mounted Power Diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to provide reliable performance in a wide range of applications, including power management, automotive systems, and industrial equipment.
Key Features:
- High Reverse Voltage Capability: The NUR460P is designed to withstand high reverse voltages, making it suitable for applications requiring a robust diode that can handle significant stress without failure.
- Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation, leading to energy savings and reduced heat generation.
- Fast Switching Speed: With its fast switching capabilities, the NUR460P is ideal for high-frequency applications, ensuring that electronic circuits can operate effectively without delays.
- High Surge Current Capability: The diode can handle high surge currents, providing excellent reliability and protection against unexpected current spikes that could otherwise damage electronic components.
- Surface-Mount Package: The compact surface-mount package allows for efficient use of PCB space and is well-suited for modern automated manufacturing processes.
Applications:
The versatility of the NUR460P makes it an excellent choice for a variety of applications, including:
- Switching power supplies
- Power inverters
- Motor controllers
- Automotive applications
- DC-DC converters
- Free-wheeling diodes in various circuits
Technical Specifications:
Parameter
Value
Package
SOD123W
Maximum Reverse Voltage (V<sub>RRM)
600V
Average Forward Current (I<sub>F(AV))
1A
Peak Forward Surge Current (I<sub>FSM)
30A
Operating Temperature Range
-55°C to +150°C
With its combination of high performance, reliability, and efficiency, the NUR460P is a solid choice for designers and engineers looking to enhance their power management systems.