EN
  • EN
  • DE

MURB1620CTR4

Part No MURB1620CTR4
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 715552-MURB1620CTR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURB1620CTR4 CAD Model

Description

ON Semiconductor MURB1620CTR4 Ultrafast Rectifier

The MURB1620CTR4 from ON Semiconductor is a high-performance ultrafast rectifier designed for use in power conversion applications. This device is engineered to meet the stringent demands of high efficiency and reliability in modern electronic systems. With its ultrafast reverse recovery time, it is particularly suited for use in switching power supplies, inverters, and as freewheeling diodes.

The MURB1620CTR4 is capable of withstanding a repetitive reverse voltage of 200V and has a forward current rating of 16A. This makes it an excellent choice for handling high surge currents without failure. The device's low forward voltage drop ensures reduced power loss and improved efficiency, which is critical in energy-sensitive applications.

Constructed with ON Semiconductor's advanced technology, the MURB1620CTR4 offers superior thermal performance, thanks to its robust design and package. The device is housed in a D2PAK surface-mount package, which not only facilitates easier PCB layout and design but also aids in heat dissipation, thus contributing to the overall longevity of the rectifier.

Key features of the MURB1620CTR4 include:

  • Ultrafast reverse recovery time
  • Low forward voltage drop
  • High surge capacity
  • Reverse voltage of 200V
  • Forward current of 16A
  • Operating junction temperature range: -65°C to 175°C
  • Low leakage current
  • High reliability and robust construction
  • D2PAK surface-mount package for optimal thermal management

This rectifier is also characterized by its low leakage current, which minimizes standby power consumption and enhances the performance of the end application. The MURB1620CTR4 is designed to operate over a wide temperature range, making it suitable for demanding environments and ensuring reliable operation even under extreme conditions.

In summary, the MURB1620CTR4 from ON Semiconductor is a versatile and durable ultrafast rectifier that offers designers a perfect blend of speed, efficiency, and thermal performance. It is an ideal choice for power management in a wide array of electronic applications, ranging from power supplies to energy-efficient solutions.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess