EN
  • EN
  • DE

ATMEGA2561-16MUR

Part No ATMEGA2561-16MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 256KB (128K x 16) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATmega2561
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA2561-16MUR-ND, 1611-ATMEGA2561-16MURDKRINACTIVE, 1611-ATMEGA2561-16MURCTINACTIVE, 1611-ATMEGA2561-16MURCT-ND, ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MURTR, ATMEGA256116MUR, 1611-ATMEGA2561-16MURTR-ND, 1611-ATMEGA2561-16MURDKR, 1611-ATMEGA2561-16MURCT, 1611-ATMEGA2561-16MURDKR-ND, ATMEGA2561-16MURDKR, ATMEGA2561-16MURTR, 1611-ATMEGA2561-16MURTRINACTIVE
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862345-ATMEGA2561-16MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA2561-16MUR CAD Model

Description

Product Overview: ATMEGA2561-16MUR from Microchip Technology

The ATMEGA2561-16MUR is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance, low-power AVR® 8-bit MCU combines 256KB ISP flash memory, 8KB RAM, and 4KB EEPROM. The device operates at a maximum frequency of 16MHz, which is more than sufficient for a wide range of complex applications.

With its advanced RISC architecture, the ATMEGA2561-16MUR enables remarkable execution speeds, reaching up to 16 MIPS (Million Instructions Per Second) at 16MHz, allowing for efficient processing and quick response times. This makes it ideal for embedded systems that require a high level of control and processing power.

The MCU comes with a variety of features that make it highly adaptable for numerous applications. It includes 54 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 16-channel 10-bit A/D converter, and a JTAG interface for boundary-scan, on-chip debugging, and programming.

The ATMEGA2561-16MUR also boasts robust safety features such as a watchdog timer with a separate on-chip oscillator, an analog comparator, and a brown-out detection mechanism. These features ensure stable and reliable operation even in challenging conditions, making it a preferred choice for safety-critical applications.

The MCU's power efficiency is another standout aspect. It can operate between 4.5-5.5 volts, and its picoPower technology allows for ultra-low power consumption, which is crucial for battery-operated devices. The ATMEGA2561-16MUR is available in a 64-pin QFN (Quad Flat No-lead) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

In summary, the ATMEGA2561-16MUR from Microchip Technology is a feature-rich, high-performance microcontroller that is perfect for advanced projects that require a compact, efficient, and reliable MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9685 $62.9055
7+ $17.2049 $120.4343
11+ $16.6673 $183.3403
15+ $16.1296 $241.9440
19+ $15.5920 $296.2480
25+ $13.9790 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess