EN
  • EN
  • DE

SN74LS05

Part No SN74LS05
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description LOW POWER SCHOTTKY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1254810-SN74LS05
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS05 CAD Model

Description

The SN74LS05 is a high-performance hex inverter integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This device is part of the 74LS logic family and features six independent inverters in a single package, making it a versatile choice for various digital logic circuits.

Key Features:

  • Logic Type: The SN74LS05 consists of six inverter gates that provide the logical complement of the input signals.
  • Output Voltage: It operates with an output voltage range that is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
  • High Current: This device is capable of sourcing higher current compared to standard TTL inverters, with open-collector outputs that can sink up to 40 mA, making it suitable for driving loads such as LED displays or relays.
  • Power Supply: The SN74LS05 is designed to work with a power supply voltage of 5V, which is standard for TTL logic circuits.
  • Package Options: Available in various package types, including DIP (Dual In-Line Package) and SOP (Small Outline Package), providing flexibility for different PCB (Printed Circuit Board) designs and space requirements.

Applications:

The SN74LS05 is widely used in digital systems where signal inversion is required. Some common applications include:

  • Logic level shifting
  • Waveform generation
  • Signal buffering
  • Pulse shaping
  • Interfacing and driving heavier loads such as motors, solenoids, and high-power LEDs

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the SN74LS05 is no exception. It is manufactured to stringent quality standards, ensuring consistent performance and durability. The device is also characterized for operation from 0°C to 70°C, making it suitable for commercial temperature environments.

For engineers and designers looking for a reliable hex inverter solution, the SN74LS05 from ON Semiconductor offers the perfect blend of performance, versatility, and durability.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Nordic Semiconductors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3015 $58.7925
470+ $0.2472 $116.1840
725+ $0.2391 $173.3475
1,000+ $0.2322 $232.2000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess