EN
  • EN
  • DE

DSP56321VF275

Part No DSP56321VF275
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 275MHZ 196MAPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP56K/Symphony
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 275MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number DSP56321
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587231-DSP56321VF275
Ultra Librarian 3D Model Ultra Librarian DSP56321VF275 CAD Model

Description

NXP DSP56321VF275 Digital Signal Processor

The NXP DSP56321VF275 is a highly integrated and powerful digital signal processor designed for demanding applications that require high-speed signal processing capabilities. This processor is part of NXP's DSP563xx family, known for their exceptional performance in audio processing, automotive, industrial control, and telecommunications.

At the heart of the DSP56321VF275 is a 24-bit digital signal processing engine that can operate at a maximum frequency of 275 MHz, providing a robust platform for complex signal processing tasks. The processor is built on NXP's advanced 0.18-micron technology, which ensures low power consumption while maintaining high performance.

This processor comes equipped with a variety of features that make it an ideal choice for a wide range of applications. It boasts 24-bit parallel external address and data buses, enabling easy integration with external memory and peripherals. Additionally, it includes an on-chip memory of 512K x 24 bits, which allows for efficient program execution and data storage.

The DSP56321VF275 supports a variety of peripherals that enhance its functionality. It has an integrated host port interface, two serial ports, and a synchronous serial interface, making it versatile for interfacing with other devices. Moreover, it offers a time-of-day (TOD) counter, three timers, and a programmable interrupt controller, which are essential for real-time applications.

For developers, the DSP56321VF275 provides a comprehensive development environment with software and hardware tools. This includes an integrated C compiler, assembler, linker, and a debugger, which streamline the development process. The processor also supports JTAG boundary scan for easy testing and debugging.

In summary, the NXP DSP56321VF275 is a powerful and flexible digital signal processor that is well-suited for applications requiring high-speed and precise signal processing. Its combination of performance, integrated features, and development support make it a valuable component for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess