EN
  • EN
  • DE

LT4275AHDD#TRPBF

Part No LT4275AHDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE INTERFACE 10-DFN / Power Over Ethernet 23V 60V 90W Automotive 10-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Controller (PD)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 23 V ~ 60 V
Operating Supply Current 2mA (Maximum)
Operating Temperature Range -40°C ~ 125°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781406-LT4275AHDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4275
Introduction Date July 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4275AHDD#TRPBF CAD Model

Description

Linear Technology's LT4275AHDD#TRPBF: A Robust PoE Interface Controller

The LT4275AHDD#TRPBF is a cutting-edge Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the implementation of PoE-powered devices in various applications. This advanced component is an ideal solution for network cameras, wireless access points, and other Ethernet-connected devices that benefit from receiving power and data through a single cable, eliminating the need for multiple power sources and reducing installation complexity.

This high-performance controller operates with the IEEE 802.3af (PoE), IEEE 802.3at (PoE+), and LTPoE++ standards, ensuring compatibility with a wide range of PoE equipment and providing up to 90W of power. The LT4275AHDD#TRPBF is designed to be robust and reliable, featuring a ruggedized design that can withstand harsh industrial environments, making it suitable for outdoor or industrial applications where reliability is paramount.

The device includes an integrated switching regulator to efficiently convert the PoE-supplied voltage to a lower, regulated output voltage suitable for powering the end equipment. This feature helps to streamline the design process and reduce the bill of materials by minimizing the need for additional components. Additionally, the LT4275AHDD#TRPBF incorporates signature resistor detection and classification indication, ensuring that powered devices are recognized and categorized correctly according to their power requirements.

With advanced thermal protection, the controller ensures safe operation by preventing overheating, which is crucial for maintaining the longevity and performance of the powered device. The LT4275AHDD#TRPBF also includes a hot-swap capability, allowing for the safe insertion and removal of devices from a live PoE network without causing electrical disruption or damage.

Designed for flexibility, the LT4275AHDD#TRPBF is available in a compact DFN package, making it suitable for space-constrained applications. Its industrial temperature range ensures reliable operation in a variety of environmental conditions. With its combination of power management, robustness, and compatibility, the LT4275AHDD#TRPBF from Linear Technology is an excellent choice for designers looking to integrate PoE technology into their next project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5865 $50.2785
22+ $4.5838 $100.8436
34+ $4.4405 $150.9770
47+ $4.2973 $201.9731
61+ $4.1541 $253.4001
81+ $3.7243 $301.6683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess