EN
  • EN
  • DE

CX24132-12Z,518

Part No CX24132-12Z,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC SATELLITE TUNER DGTL 48HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Satellite Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Case / Package 48-HVQFN (7x7)
Win Source Part Number 1030876-CX24132-12Z,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CX24132-12Z,518 CAD Model

Description

The CX24132-12Z,518 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance components. This product is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to integrate advanced solutions into their projects.

Key Features

  • High Performance: The CX24132-12Z,518 is built to deliver exceptional performance, ensuring that systems operate at peak efficiency with reliable and consistent results.
  • Advanced Technology: Incorporating cutting-edge technology, this product represents the forefront of semiconductor development, providing users with access to the latest advancements in the field.
  • Durability: Manufactured to the highest standards, the CX24132-12Z,518 is robust and durable, capable of withstanding challenging conditions and extending the lifespan of the applications it's used in.
  • Energy Efficient: Energy efficiency is a hallmark of NXP's products, and this component is no exception. It is designed to minimize power consumption, reducing operational costs and environmental impact.
  • Compact Design: The small form factor of the CX24132-12Z,518 allows it to be integrated into systems where space is at a premium, without compromising on functionality or performance.

Applications

The CX24132-12Z,518 is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • High-speed data processing

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The CX24132-12Z,518 is no exception and is backed by rigorous testing and certification processes to ensure reliability and performance under various conditions.

Support and Resources

Customers can access a wide range of support services and resources for the CX24132-12Z,518, including technical documentation, application notes, design tools, and customer support from NXP's team of experts.

Whether you're developing the next generation of consumer electronics or looking for a reliable component for industrial applications, the CX24132-12Z,518 from NXP Semiconductors is an excellent choice that combines innovation, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess