Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 243019-CP2136BE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP2136BE CAD Model

Description

The NXP CP2136BE is a cutting-edge interface product designed to facilitate robust communication between a host system and peripheral devices. This product is a testament to NXP's commitment to providing innovative solutions for the ever-evolving needs of the electronics industry.

Key Features

  • High-Speed Interface: The CP2136BE offers a high-speed USB 2.0 interface, ensuring swift and efficient data transfers between connected devices.
  • Enhanced Compatibility: With its versatile design, the CP2136BE is compatible with a wide range of peripheral devices, making it an ideal choice for various applications.
  • Robust Design: Built to withstand the rigors of industrial environments, the CP2136BE is designed for durability and long-term reliability.
  • Energy Efficient: The device is engineered to minimize power consumption, making it suitable for applications where energy efficiency is a priority.

Applications

The NXP CP2136BE is an excellent choice for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • POS Terminals
  • Consumer Electronics

Technical Specifications

Parameter Specification Interface Type USB 2.0 Operating Temperature -40°C to +85°C Supply Voltage 3.3V to 5.5V Package QFN-32

Support and Resources

NXP provides comprehensive support for the CP2136BE, including detailed datasheets, technical documentation, and application notes. Customers can also access NXP's expert technical support for assistance with integration, development, and troubleshooting.

In summary, the NXP CP2136BE is a reliable and high-performance solution for USB interface requirements, offering a blend of speed, compatibility, and energy efficiency that is well-suited for a variety of demanding applications.

You May Also Be Interested in

Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
NEC
Need more? Email Us
ECAD model for B555C
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3
Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
ECAD model for B1516
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for B4025T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention