Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 229445-B4031T
Popularity Low
Supply and Demand Status Limited
Family Name B4031
Introduction Date August 21, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B4031T CAD Model

Description

Overview of B4031T

The B4031T is a high-performance electronic component designed for use in various applications, including consumer electronics, industrial automation, and telecommunications. It is known for its robust construction and reliability.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Embedded Systems
  • Smart Home Devices

Features and Benefits

  • High Efficiency: Offers superior power efficiency, reducing energy consumption.
  • Compact Design: Allows for versatility and ease of integration into compact devices.
  • Durability: Built to withstand harsh environmental conditions.

With its advanced features, the B4031T is ideal for projects requiring reliable and efficient electronic components.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
ECAD model for B1179BS-H-2R2N=P3
Micron Technology Inc.
Need more? Email Us
ECAD model for B240ABH-6D-E
Micron Technology Inc.
Need more? Email Us
ECAD model for B1332JABJ-DV-F
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
LSI Computer Systems
Need more? Email Us
ECAD model for B5502DO
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
ECAD model for B1015AS-3R0N=P3
Broadcom Limited
Lowest to $25.1592
ECAD model for B50682EB2KFBG-P22
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention