Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338651-SPHE8281A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPHE8281A CAD Model

Description

The SPHE8281A is a DVD player system-on-a-chip (SoC) manufactured by Sunplus Technology. It is designed as a highly integrated solution for DVD player applications, incorporating video and audio decoding, drive control, and other essential functions into a single chip. It aims to provide a cost-effective and feature-rich platform for DVD player manufacturers.

Applications:

  • DVD Players
  • Portable DVD Players
  • DVD Home Theater Systems

Features:

  • DVD/VCD/CD Playback: Supports playback of various optical disc formats, including DVD, VCD, and CD.
  • MPEG-2 Decoding: Hardware-based MPEG-2 video decoding, which is essential for DVD playback.
  • Audio Decoding: Supports multiple audio formats, including Dolby Digital (AC-3) and MPEG audio.
  • Drive Control: Integrated control circuits for managing the DVD drive mechanism.
  • Video Output: Composite, Component and S-Video outputs for connection to various display devices.
  • Progressive Scan Output: Supports progressive scan output for improved video quality on compatible TVs.
  • OSD (On-Screen Display): Includes an on-screen display controller for user interface and menu navigation.
  • Macrovision Support: Includes support for copy protection technologies like Macrovision.

Benefits:

  • Cost-Effective: Integrated design minimizes the number of external components required, reducing overall system cost.
  • Simplified Design: Simplifies the design process for DVD player manufacturers.
  • High Performance: Delivers reliable DVD playback performance.
  • Feature-Rich: Provides a comprehensive set of features for a complete DVD player solution.

Additional Details:

The SPHE8281A typically requires external memory for program storage and video buffering. It interfaces with the DVD drive through a standard ATAPI or similar interface. It's designed for low power consumption, making it suitable for portable DVD player applications. For more precise information regarding clock speeds, memory requirements, and specific supported audio/video codecs, the official Sunplus datasheet for this part should be consulted.

You May Also Be Interested in

Kemet
Need more? Email Us
ECAD model for SMC7.3473J100LDTR12
Vishay
Need more? Email Us
ECAD model for SMD15N05
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P
AUK corp
Need more? Email Us
ECAD model for SMK1820D2
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1265LT1
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
Summit
Need more? Email Us
ECAD model for SMM665BFT-403L
Silicon Labs
Lowest to $0.3521
ECAD model for SMD10P0501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,300 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention