EN
  • EN
  • DE

TDA8178S

Part No TDA8178S
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description TV VERTICAL DEFLECTION BOOSTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266298-TDA8178S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8178S CAD Model

Description

Product Overview: TDA8178S Vertical Deflection Booster

The TDA8178S is a high-performance vertical deflection booster designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit (IC) is specifically engineered to drive the vertical deflection coil in CRT monitors, CRT televisions, and other applications requiring vertical deflection solutions. The TDA8178S stands out for its robustness, reliability, and efficiency, making it a preferred choice for manufacturers and designers in the field of display technologies.

Key Features

  • High Current Capability: The TDA8178S can deliver a high current output, which is essential for driving the vertical deflection coils in CRT displays.
  • Flyback Generator: The built-in flyback generator with a voltage rating of up to 70V allows for efficient energy storage and release during the vertical retrace period.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the IC from overheating and potential damage.
  • Low Power Dissipation: Designed with power efficiency in mind, the TDA8178S minimizes power loss and heat generation.
  • High Ruggedness: Its rugged design ensures that the device can withstand the stresses of operation in the demanding environment of CRT displays.

Applications

The TDA8178S is suitable for a wide range of applications that require vertical deflection, including:

  • CRT Televisions
  • CRT Monitors
  • Display Units for Arcade Systems
  • Industrial Monitors

Technical Specifications

With a supply voltage range that is compatible with various CRT applications, the TDA8178S provides a flexible solution for vertical deflection systems. Its ability to handle a substantial amount of power while maintaining low thermal resistance is a testament to its advanced design and manufacturing quality.

Conclusion

The TDA8178S from STMicroelectronics exemplifies the company's commitment to delivering high-quality components for the display industry. Its combination of high current capability, integrated flyback generator, and thermal protection, along with its robustness, makes it an ideal choice for any application requiring a reliable vertical deflection booster. The TDA8178S ensures that designers can continue to create systems with superior performance and durability.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess