Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 229443-B4025T
Popularity Low
Supply and Demand Status Limited
Family Name B4025
Introduction Date July 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B4025T CAD Model

Description

Product Overview

The B4025T is designed to meet the complex demands of modern electronics, providing a balance of power and efficiency. Its robust structure makes it an ideal choice for various industrial applications.

Features and Benefits

  • High Efficiency: Maximizes power output while minimizing energy consumption.
  • Reliable Performance: Offers consistent results, vital for sensitive applications.
  • Rugged Construction: Built to last, even in demanding operational environments.

Applications

  • Industrial Machinery: Enhances the efficiency and reliability of large-scale machinery.
  • Data Centers: Contributes to improved energy management and thermal control.
  • Renewable Energy: Perfect for use in solar and wind power systems.

Integrating the B4025T into your systems can optimize performance and long-term reliability.

You May Also Be Interested in

Pulse
Electromechanical Filter T Filter
Need more? Email Us
ECAD model for B6005T
EPCOS (TDK)
2-Pole Filter for DAB / Microwave Ceramic Filter and Module
Need more? Email Us
ECAD model for B69812N1477D340
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
ECAD model for B4031T
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Need more? Email Us
ECAD model for B39111-B8100-L100
Diodes Incorporated
Need more? Email Us
ECAD model for B340-13-F-88
Murata Electronics North America
Need more? Email Us
ECAD model for B39162-B9444-M10-S01
Intersil
Need more? Email Us
ECAD model for B1276-CH
JST Sales America Inc.
Need more? Email Us
ECAD model for B3P5S-VH-B(LF)(SN)
JST Sales America Inc.
Need more? Email Us
ECAD model for B40B-F31SK-GGXR(LF)(AU)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention