Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5V ~ 23.5V
Switching Frequency 136kHz
Power (W) 22W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Mounting Style SMT
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 712848-VIPER35LDTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER35LDTR CAD Model

Description

STMicroelectronics VIPER35LDTR High-Voltage Converter

The VIPER35LDTR from STMicroelectronics is a cutting-edge, high-voltage converter that integrates a PWM controller and a 730 V avalanche rugged power MOSFET. Designed for flexibility and efficiency, this device is well-suited for a wide range of AC/DC power supply applications, particularly those requiring a compact footprint without compromising on performance.

This high-voltage converter is part of the VIPerPlus family and boasts several features that make it a robust and energy-efficient solution for power supply designs. With its advanced BCD technology, it ensures enhanced power handling and thermal performance, making it ideal for applications that demand high reliability and long-term stability.

Main Features of VIPER35LDTR

  • Integrated High-Voltage MOSFET: The built-in 730 V MOSFET allows for direct rectification from high-voltage supplies, reducing the need for external components and simplifying the overall design.
  • Extended Power Range: The device supports a wide power range, making it versatile for various applications, from low-power auxiliary supplies to more demanding power converters.
  • High Energy Efficiency: With its quasi-resonant zero-voltage switching topology, the VIPER35LDTR minimizes switching losses and enhances efficiency, crucial for energy-saving applications.
  • Frequency Jittering: The inclusion of frequency jittering reduces electromagnetic interference (EMI), enabling the design to meet stringent EMI standards.
  • Brown-Out Protection: The built-in brown-out protection ensures that the device operates reliably under conditions of undervoltage, protecting the system and connected components.
  • Multiple Protection Features: The VIPER35LDTR is equipped with overvoltage protection, overload protection, thermal shutdown, and hysteresis. These features safeguard the device and the end application from various fault conditions.

The VIPER35LDTR is available in a compact SO-16N package, which is suitable for space-constrained applications. Its robust design and comprehensive protection features make it a preferred choice for designers looking to enhance the performance and reliability of their power supply units. Whether it's for home appliances, consumer electronics, or industrial systems, the VIPER35LDTR offers a high degree of integration, simplifying the design process and enabling more efficient power solutions.

You May Also Be Interested in

Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
Need more? Email Us
ECAD model for ISL8842AMUZ
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 800V
Lowest to $1.3137
ECAD model for ICE3AR4780CJZ
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4323 $57.2920
100+ $1.1752 $117.5200
150+ $1.1385 $170.7750
205+ $1.1017 $225.8485
265+ $1.0651 $282.2515
355+ $0.9549 $338.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention