EN
  • EN
  • DE

CNY17GF-4

Part No CNY17GF-4
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969367-CNY17GF-4
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY17GF-4 CAD Model

Description

The CNY17GF-4 is a robust optocoupler component manufactured by NXP Semiconductors, known for its reliability and performance in isolating electrical signals. This optoelectronic device is designed to transmit signals between two isolated circuits by using light to prevent high voltages from affecting the system receiving the signal.

Key Features

  • High Isolation Voltage: The CNY17GF-4 offers a high isolation voltage of 5000Vrms, making it an excellent choice for applications requiring stringent electrical isolation.
  • Current Transfer Ratio (CTR): It features a Current Transfer Ratio in the range of 100% to 200%, ensuring efficient signal transmission from input to output.
  • Temperature Range: This device is operational over a wide temperature range from -55°C to +100°C, suitable for various industrial environments.
  • Standard DIP Package: It comes in a standard DIP-6 package which is suitable for through-hole mounting, providing ease of integration into a wide array of designs.
  • Safety Approvals: The CNY17GF-4 is compliant with UL, CSA, and VDE safety standards, ensuring that it meets the necessary regulatory requirements for safety and performance.

Applications

The CNY17GF-4 optocoupler is versatile and can be used in various applications where signal isolation is critical. It is particularly useful in:

  • Switch mode power supplies
  • Computer peripheral interfaces
  • Microprocessor system interfaces
  • Signal transmission between circuits of different potentials and impedances

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The CNY17GF-4 optocoupler is built to meet the highest standards of quality and reliability, ensuring that it performs consistently in the most demanding situations. With its robust design and adherence to international safety standards, the CNY17GF-4 is a component you can trust for your critical applications.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
Lowest to $0.0393
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess