EN
  • EN
  • DE

CBTL06GP213EEJ

Part No CBTL06GP213EEJ
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX 6CH DISPLAY PORT 50TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications DisplayPort, PCIe, Video
Number of Channels 6
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 9.5GHz
Features Bi-Directional, HDMI
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 50-TFBGA (5x5)
Win Source Part Number 1027936-CBTL06GP213EEJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL06GP213EEJ CAD Model

Description

The CBTL06GP213EEJ is a high-performance interface IC developed by NXP Semiconductors, designed to facilitate the switching of high-speed signals with minimal signal degradation. This integrated circuit is part of NXP's range of advanced signal conditioning products, which are engineered to provide optimal performance in a variety of digital communication and computing applications.

Key Features

  • High-Speed Signal Switching: The CBTL06GP213EEJ is capable of switching PCI Express 2.0 signals at 5 Gbps, ensuring fast and efficient data transfer for high-speed applications.
  • Multi-Lane Capability: It supports up to 2 differential channels, allowing for the simultaneous transmission of multiple high-speed data streams.
  • Low Insertion Loss: The device is designed with low insertion loss, which minimizes signal attenuation and maintains signal integrity over longer distances.
  • Low Crosstalk: Advanced design techniques provide reduced crosstalk, which is essential for maintaining the quality of high-speed signals.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection shields the device from static damage, enhancing its durability and reliability.
  • Energy Efficient: The CBTL06GP213EEJ operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Compact Packaging: Housed in a compact HVQFN package, the device saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the CBTL06GP213EEJ makes it well-suited for a broad range of applications, including but not limited to:

  • High-speed data servers and storage systems
  • Networking equipment such as switches and routers
  • Desktop and laptop computers
  • Signal routing in complex PCB designs
  • Consumer electronics that require high-speed data transfer, such as gaming consoles and VR equipment

Conclusion

The CBTL06GP213EEJ from NXP is an exceptional choice for designers looking to enhance their systems with a reliable, high-speed signal switching solution. Its combination of performance, efficiency, and compact design makes it an invaluable component in modern electronic devices that demand rapid data transfer rates without compromising signal quality.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0515 $52.6695
31+ $3.3243 $103.0533
47+ $3.2204 $151.3588
65+ $3.1166 $202.5790
83+ $3.0127 $250.0541
112+ $2.7010 $302.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess