EN
  • EN
  • DE

SC900570CVWR2

Part No SC900570CVWR2
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description SC900570CVWR2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SC90
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1 pcs
Win Source Part Number 1383401-SC900570CVWR2
Ultra Librarian 3D Model Ultra Librarian SC900570CVWR2 CAD Model

Description

The SC900570CVWR2 is a state-of-the-art semiconductor device from NXP Semiconductors, a leader in automotive and secure connectivity solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Performance: The SC900570CVWR2 is built to deliver top-notch performance, ensuring that electronic systems function at their optimal level.
  • Advanced Technology: Utilizing cutting-edge technology, this product offers enhanced features that are in line with the latest industry standards.
  • Reliability: NXP's commitment to quality means that the SC900570CVWR2 is a reliable component that designers can trust to perform consistently under various conditions.
  • Energy Efficiency: With a focus on sustainability, this device is engineered to consume minimal power, thereby reducing the overall energy footprint of the systems it powers.

Applications

The versatile nature of the SC900570CVWR2 makes it suitable for a diverse array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure

Product Specifications

The SC900570CVWR2 comes with a comprehensive set of specifications that ensure its compatibility and performance in various environments:

  • Package: Provided in a compact and robust package, the device is designed for easy integration into a wide range of electronic assemblies.
  • Quality Assurance: As with all NXP products, this device undergoes rigorous testing and quality control measures to ensure it meets the highest standards.
  • Support and Documentation: NXP provides extensive support and detailed documentation, ensuring that designers and engineers can fully utilize the capabilities of the SC900570CVWR2.

Conclusion

The SC900570CVWR2 from NXP Semiconductors represents a blend of performance, reliability, and efficiency. Its versatile application range and adherence to industry standards make it an ideal choice for those seeking a high-quality semiconductor solution. With NXP's reputation for excellence, customers can expect a product that not only meets but exceeds their expectations.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess