Products specifications Report Issue?

Category Connectors, InterconnectsSockets for ICs, TransistorsIC Sockets
Manufacturer CNC Tech
Packaging Tube
Part Status Active
Type DIP, 0.6" (15.24mm) Row Spacing
Number of Positions or Pins (Grid) 28 (2 x 14)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0μin (2.54μm)
Contact Material - Mating Phosphor Bronze
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 100.0μin (2.54μm)
Contact Material - Post Phosphor Bronze
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Operating Temperature -40°C ~ 105°C
Termination Post Length 0.124" (3.15mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Contact Resistance 20mOhm
Base Product Number 243
Ultra Librarian 3D Model Ultra Librarian 243-28-1-06 CAD Model

You May Also Be Interested in

383
Adafruit Industries LLC
40-PIN ZIF SOCKET
Need more? Email Us
ECAD model for 383
3M
CONN IC DIP SOCKET ZIF 24POS GLD
Need more? Email Us
ECAD model for 224-1286-00-0602J
Samtec Inc.
Conn PGA Socket SKT 88 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for MVAS-088-ZSGG-13B
Kycon, Inc.
SMT PLCC SOCKET 32P NON POLARISE
Need more? Email Us
ECAD model for SMPX-32LCC-N
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
ECAD model for 210-13-306-41-001000
Samtec Inc.
Conn DIP Socket SKT 22 POS 2.54mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for ICA-422-AGG
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 44POS TIN-LEAD
Need more? Email Us
ECAD model for 540-99-044-24-000000
Preci-Dip
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 114-87-328-41-134161
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 210-93-314-41-001000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention