Product Overview: CBTL06GP213EE from NXP
The CBTL06GP213EE is a high-performance signal switch IC designed and manufactured by NXP Semiconductors. This advanced product is specifically crafted to facilitate the switching of high-speed signals with exceptional signal integrity, making it an ideal choice for applications requiring robust data transmission capabilities.
Key Features
- High-Speed Performance: Supports high data rates, making it suitable for applications such as USB 3.2, DisplayPort, and PCIe Gen 3, ensuring that data is transmitted quickly and efficiently.
- Signal Integrity: Engineered to maintain signal integrity over long traces and connectors, the CBTL06GP213EE minimizes signal degradation to provide a reliable communication channel.
- Low Power Consumption: Designed with power efficiency in mind, this switch operates with minimal power consumption, contributing to the overall energy efficiency of the system.
- Multiplexing/Demultiplexing Capability: The device can multiplex and demultiplex signals, offering flexibility in managing multiple data streams within a system.
- Configurability: Offers configurable settings, allowing designers to tailor the performance of the switch to meet the specific needs of their applications.
Applications
The CBTL06GP213EE is versatile in its applications, suitable for use in:
- High-speed data transfer systems
- USB 3.2 hubs and docks
- DisplayPort interfaces and multiplexers
- PCIe switches and bridges
- Consumer electronics that require fast and reliable data communication
Technical Specifications
The CBTL06GP213EE boasts technical specifications that ensure its high performance in demanding environments:
- Package: Very small HVQFN20 package
- Temperature Range: Operating temperature range from -40°C to +85°C
- Compliance: Compliant with multiple industry standards for signal switching
With its combination of high-speed performance, low power consumption, and signal integrity, the NXP CBTL06GP213EE is a cutting-edge solution for designers looking to enhance the data transmission capabilities of their electronic systems.