EN
  • EN
  • DE

PI3SSD1914NKE+D

Part No PI3SSD1914NKE+D
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series *
Package Tray
Product Status Active
Base Product Number PI3SSD1914
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355653-PI3SSD1914NKE+D
Ultra Librarian 3D Model Ultra Librarian PI3SSD1914NKE+D CAD Model

Description

Introducing the PI3SSD1914NKE+D from Diodes Incorporated

The PI3SSD1914NKE+D is a high-performance, PCIe 3.0 packet switch designed to meet the needs of the latest generation of computing and communication applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, this product is engineered to provide an optimal solution for expanding PCIe ports. It is ideal for use in a variety of systems including servers, workstations, storage systems, and embedded platforms.

Key Features

  • PCIe 3.0 Compliance: The PI3SSD1914NKE+D is fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of PCIe devices.
  • High-Performance Switching: It offers high-performance packet switching capabilities, which are critical for applications that require fast data transfer rates and low latency.
  • Port Configurability: The device provides flexible port configurability, allowing for a variety of port widths and speeds to match specific system requirements.
  • Energy Efficiency: With advanced power management features, the PI3SSD1914NKE+D helps reduce power consumption, making it suitable for energy-sensitive applications.
  • Reliability and Durability: Diodes Incorporated's commitment to quality ensures that this product is both reliable and durable, capable of withstanding the demands of high-performance environments.

Applications

The versatile nature of the PI3SSD1914NKE+D makes it an excellent choice for a variety of applications, including:

  • Data Centers and Servers
  • High-Performance Computing
  • Storage Systems
  • Networking Equipment
  • Embedded Systems

Technical Specifications

The PI3SSD1914NKE+D is designed to support a range of technical specifications:

  • Multiple downstream ports for expanded connectivity
  • Support for lane sizes of x1, x2, x4, x8, and x16
  • Hot-plug capable ports for ease of maintenance and upgrades
  • Advanced Error Reporting (AER) for improved diagnostics and troubleshooting
  • Low-latency switching for time-sensitive applications

In summary, the PI3SSD1914NKE+D from Diodes Incorporated is a robust PCIe 3.0 packet switch that offers high-speed data transfer, flexible port configuration, and energy-efficient operation, making it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess