Product Overview: CBTL06DP212EE,118
The CBTL06DP212EE,118 is a high-performance signal switch IC from the reputable semiconductor manufacturer NXP. Designed for applications that require the routing of high-speed differential signals, this product is an essential component for modern digital communication and computing systems.
Key Features
- Signal Integrity: The CBTL06DP212EE,118 is built to maintain signal integrity at high speeds, which is crucial for applications such as PCI Express, SATA, and USB interfaces.
- Bandwidth: It offers a wide bandwidth to accommodate the rapid data transfer rates of contemporary high-speed interfaces.
- Flexibility: This switch is designed with flexibility in mind, allowing for the routing of multiple differential signal pairs through configurable channels.
- Low Power Consumption: It operates with low power consumption, making it an energy-efficient choice for portable and battery-powered devices.
- Compatibility: The CBTL06DP212EE,118 is compatible with various industry-standard specifications, ensuring its broad applicability in various designs and systems.
Applications
The versatile nature of the CBTL06DP212EE,118 makes it suitable for a wide range of applications, including but not limited to:
- Desktop and Laptop PCs
- Server Systems
- Networking Equipment
- Data Storage Devices
- Consumer Electronics
Technical Specifications
Some of the technical specifications of the CBTL06DP212EE,118 include:
- Package: DHVQFN20
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- High-speed differential signal switching
- Low on-state resistance
Quality and Reliability
NXP is known for its commitment to quality, and the CBTL06DP212EE,118 is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the demanding conditions of industrial and commercial environments.
For engineers and designers looking for a robust and reliable signal switching solution, the CBTL06DP212EE,118 from NXP is an excellent choice that combines performance, energy efficiency, and versatility.