EN
  • EN
  • DE

CBTL06122BHF,518

Part No CBTL06122BHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER HEX 1X2 56HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DisplayPort, PCIe
Number of Channels 6
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 2.5GHz
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-HWQFN
Win Source Part Number 142131-CBTL06122BHF,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06122BHF,518 CAD Model

Description

The CBTL06122BHF,518 is a high-performance signal switching IC designed and manufactured by NXP Semiconductors. This advanced chip is part of NXP's range of interface products, specifically tailored for applications that require high-speed differential signal switching. The CBTL06122BHF,518 is ideal for use in computing, networking, and telecommunications equipment where signal integrity and efficient data transmission are crucial.

Key Features

  • High-Speed Performance: The CBTL06122BHF,518 supports data rates up to 10 Gbps, making it suitable for high-speed data applications such as PCI Express, SATA, and USB interfaces.
  • Differential Channel Switching: The device features six differential channels, providing the flexibility to switch multiple high-speed signals with precision.
  • Low On-Resistance: With a typical on-resistance of 4 ohms, this switch ensures minimal signal attenuation, preserving signal integrity during transmission.
  • Low Crosstalk: The switch design minimizes crosstalk between channels, which is critical in maintaining the quality of high-speed data streams.
  • Power Efficiency: The CBTL06122BHF,518 operates with a single supply voltage ranging from 3.0 V to 3.6 V, which helps in reducing power consumption in the overall system.

Applications

The versatility of the CBTL06122BHF,518 makes it suitable for a wide range of applications, including:

  • Switching of high-speed differential signals in servers and storage systems
  • Signal multiplexing in networking equipment such as routers and switches
  • Interface bridging in desktop and laptop computers
  • High-speed signal routing in telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the CBTL06122BHF,518 is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Ordering Information

The product is available in a DHVQFN20 package and is identified by the part number CBTL06122BHF,518. For detailed ordering and pricing information, interested parties should contact NXP or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9822 $68.9466
7+ $18.8577 $132.0039
10+ $18.2686 $182.6860
14+ $17.6784 $247.4976
17+ $17.0894 $290.5198
23+ $15.3222 $352.4106
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess