EN
  • EN
  • DE

EM6324QYSP5B-2.0

Part No EM6324QYSP5B-2.0
Manufacturer EM Microelectronic
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1154332-EM6324QYSP5B-2.0
Categories Custom Parts
Manufacturer EM Microelectronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM6324QYSP5B-2.0 CAD Model

Description

The EM Microelectronic EM6324QYSP5B-2.0 is a low-power, high-performance SRAM (Static Random-Access Memory) module. It is designed for use in embedded systems, portable devices, and other applications where low power consumption and high speed are critical. This memory module offers a combination of fast access times and low standby current, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Embedded systems
  • Portable devices (e.g., wearables, sensors)
  • Data logging
  • Instrumentation
  • Industrial control systems

Features:

  • Density: 4Mbit (256K x 16)
  • Supply Voltage: 2.0V
  • Fast Access Time: Typically 70 ns
  • Low Standby Current: Typically 5 μA
  • Operating Temperature Range: -40°C to +85°C
  • Package: 44-pin TSOP
  • Data Retention Voltage: 1.5V

Benefits:

  • Low power consumption extends battery life in portable devices.
  • Fast access time ensures high-speed data processing.
  • Wide operating temperature range allows for reliable operation in harsh environments.
  • Small package size enables compact system designs.
  • Non-volatile data retention ensures data integrity even when power is removed.

Additional Details:

The EM6324QYSP5B-2.0 SRAM module is organized as 256K words by 16 bits. It operates from a 2.0V power supply and features a typical access time of 70 nanoseconds, enabling fast data reads and writes. The extremely low standby current minimizes power consumption when the device is not actively being accessed. The module is packaged in a 44-pin TSOP (Thin Small Outline Package), allowing for easy integration into surface-mount PCB designs.

The SRAM module is designed for reliable data retention, ensuring that data is preserved even when the power supply is removed. It also incorporates protection against electrostatic discharge (ESD) to enhance its robustness in demanding applications. This memory module is commonly used as a buffer, cache, or working memory in a wide range of electronic devices and systems.

You May Also Be Interested in

HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Sony
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Hanrun
Lowest to $0.9938
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess