EN
  • EN
  • DE

CBTL04083ABS,518

Part No CBTL04083ABS,518
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 4CH 42HVQFN / PCI Express Switch Mux/Demux 4-CH 42-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications DisplayPort, PCIe, USB
Number of Channels 4
On-State Resistance (Maximum) 6 Ohm (Typ)
Operating Supply Voltage 3 V ~ 3.6 V
-3db Bandwidth 8.3GHz
Features Bi-Directional, SATA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 42-VFQFN Exposed Pad
Manufacturer Package 42-HVQFN
Win Source Part Number 771245-CBTL04083ABS,518
Popularity Medium
Supply and Demand Status Limited
Family Name CBTL04083
Introduction Date February 28, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CBTL04083ABS,518 CAD Model

Description

Product Overview: CBTL04083ABS,518 by NXP

The CBTL04083ABS,518 is a high-performance signal-switching IC designed and manufactured by NXP Semiconductors, a leader in the production of secure connectivity solutions for embedded applications. This product is a testament to NXP's commitment to providing advanced technology that meets the needs of a rapidly evolving electronics industry.

The CBTL04083ABS,518 is part of the high-speed signal switch family, specifically tailored for applications that require multiplexing and demultiplexing of differential signals. It is particularly well-suited for high-speed I/O applications that involve DisplayPort, PCI Express, SATA, and USB interfaces, among others. The versatility of this switch makes it an ideal choice for a broad range of products, including consumer electronics, computing devices, and communication infrastructure.

Featuring an 8-lane, 2:1 multiplexer/demultiplexer, the CBTL04083ABS,518 is designed to operate at incredibly high speeds, ensuring that signal integrity is maintained even at the fastest data transfer rates. This makes it an excellent choice for systems that demand robust performance, such as high-resolution video displays and high-speed data storage and retrieval systems.

The device comes in a small, lead-free package that is not only space-efficient but also environmentally friendly. It supports a wide range of operating temperatures, making it suitable for use in various environments and applications. Additionally, the CBTL04083ABS,518 boasts low power consumption, which is critical for battery-powered devices and contributes to the overall energy efficiency of the systems in which it is used.

NXP's CBTL04083ABS,518 also offers advanced features such as hot-plug detection and pre-emphasis, which further enhance its performance and reliability. The hot-plug detection capability ensures seamless connectivity, while pre-emphasis compensates for potential signal loss over long cable runs.

In summary, the CBTL04083ABS,518 from NXP is a state-of-the-art signal switch that offers exceptional performance, flexibility, and reliability for a wide array of high-speed data transfer applications. Its compact design, energy efficiency, and robust feature set make it a valuable component for designers looking to create cutting-edge electronic products.

You May Also Be Interested in

Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7251 $51.7769
45+ $2.2360 $100.6200
70+ $2.1661 $151.6270
96+ $2.0963 $201.2448
124+ $2.0264 $251.2736
166+ $1.8168 $301.5888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,461 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess