EN
  • EN
  • DE

MCP2021P-330E/MD

Part No MCP2021P-330E/MD
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features 1/1 Transceiver Half LINbus 8-DFN (4x4)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (4x4)
Family Name MCP2021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884134-MCP2021P-330E/MD
Ultra Librarian 3D Model Ultra Librarian MCP2021P-330E/MD CAD Model

Description

Microchip Technology's MCP2021P-330E/MD LIN Transceiver

The MCP2021P-330E/MD from Microchip Technology is a robust LIN (Local Interconnect Network) transceiver designed for automotive and industrial applications that require reliable communication with a focus on low-power operation. This integrated circuit is tailored for use in environments where the LIN bus protocol is the cornerstone for networking microcontrollers and devices.

Featuring an operating voltage range of 5V to 18V, the MCP2021P-330E/MD ensures compatibility with a wide array of automotive power systems. Its integrated voltage regulator outputs a stable 3.3V, which can be utilized to power external components, reducing the need for additional voltage regulation components within the system.

The device's enhanced Electrostatic Discharge (ESD) protection is designed to withstand automotive requirements, offering resilience against the harsh electrical disturbances found in vehicle electrical systems. This level of protection ensures long-term reliability and stability of the LIN network communication in the face of transient voltage spikes.

Key features of the MCP2021P-330E/MD include:

  • Integrated voltage regulator with 3.3V output.
  • High ESD protection, meeting stringent automotive standards.
  • Thermal shutdown and short-circuit protection for increased safety.
  • Low standby current consumption, ideal for power-sensitive applications.
  • Robust LIN bus driver with wake-up capability on LIN bus.
  • Available in an 8-pin SOIC package, suitable for compact PCB layouts.

The transceiver's bus pin is also safeguarded by a current-limiting feature and thermal shutdown mechanism, ensuring the device's integrity against harsh conditions such as short circuits. Additionally, the MCP2021P-330E/MD supports a wake-up functionality on the LIN bus, allowing for efficient power management by waking up the system only when communication is required.

Designed to be a key component in a LIN networking system, the MCP2021P-330E/MD transceiver from Microchip Technology offers a reliable and efficient solution for designers looking to implement or upgrade their automotive or industrial communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4786 $82.4358
6+ $22.5468 $135.2808
8+ $21.8422 $174.7376
11+ $21.1377 $232.5147
15+ $20.4331 $306.4965
19+ $18.3195 $348.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess