Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820201-CBTL01023GM
Ultra Librarian 3D Model Ultra Librarian CBTL01023GM CAD Model

Description

Introducing the NXP CBTL01023GM High-Performance Switch

The NXP CBTL01023GM is a high-performance signal switch designed to deliver exceptional signal integrity when routing high-speed differential signals. This advanced switch is part of NXP's range of interface products, renowned for their reliability and performance in demanding applications.

Key Features

  • High-Speed Performance: The CBTL01023GM is optimized for high-speed differential signal switching, making it ideal for applications that require fast data transfer rates without compromising signal quality.
  • Low Insertion Loss: With its low insertion loss, this switch ensures minimal attenuation of the signal, preserving the integrity of the data throughout the transmission path.
  • Wide Bandwidth: The product boasts a wide bandwidth that accommodates various high-speed protocols, providing versatility and future-proofing for evolving standards.
  • Low Crosstalk: Crosstalk between channels is minimized, thanks to the switch's design, which ensures clear and distinct signal paths even in dense electronic environments.
  • Energy Efficiency: NXP's CBTL01023GM is designed with energy efficiency in mind, featuring low power consumption that helps to reduce the overall power requirements of the system.

Applications

The NXP CBTL01023GM is suitable for a wide range of applications, including but not limited to:

  • High-speed data buses in computing and storage systems
  • Signal routing in networking equipment
  • Interface switching in consumer electronics
  • Switching functions in test and measurement equipment

Product Specifications

The CBTL01023GM comes in a compact, lead-free package that is RoHS compliant, ensuring it meets global environmental standards. The switch operates over a broad temperature range, making it suitable for various operating environments. Its robust design ensures long-term reliability, a hallmark of NXP's commitment to quality.

Conclusion

For designers and engineers looking for a high-performance, reliable, and energy-efficient signal switching solution, the NXP CBTL01023GM stands out as an excellent choice. With its superior signal integrity, broad compatibility, and low power consumption, this switch is poised to enhance the performance of a myriad of high-speed digital applications.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 16TQFN
Lowest to €10.1418
ECAD model for MAX4899AEETE+T
Maxim Integrated
IC USB SWITCH DUAL 1X2 8UDFN
Lowest to €3.7317
ECAD model for MAX4907FELA+T
Broadcom Limited
IC PCI EXPRESS SWITCH 324HSBGA
Lowest to €148.0068
ECAD model for PEX8615-BA50BC G
Intersil
Lowest to €0.3994
ECAD model for ISL54205IRUZ-T
Intersil
IC USB SWITCH DUAL SPDT 10TDFN
Lowest to €0.8552
ECAD model for ISL54200IRZ
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Lowest to €4.2608
ECAD model for MAX14508EEVB+T
Maxim Integrated
IC SWITCH OCTAL SPDT 42TQFN
Lowest to €8.4570
ECAD model for MAX4889CETO+
Lattice Semiconductor Corporation
Lowest to €26.1141
ECAD model for ISPGDX160VA-3BN208-5I
Maxim Integrated
IC MULTIPLEXER 2X1 28TQFN
Lowest to €6.4114
ECAD model for MAX4885AEETI+T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ €0.3378 €52.3610
325+ €0.3160 €102.7061
500+ €0.3051 €152.5608
720+ €0.2833 €203.9956
935+ €0.2724 €254.7221
1,170+ €0.2616 €306.0996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,016 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention