EN
  • EN
  • DE

CBT3245ADB

Part No CBT3245ADB
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Octal bus switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159309-CBT3245ADB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBT3245ADB CAD Model

Description

Introducing the NXP CBT3245ADB - High-Performance Bus Switch

The NXP CBT3245ADB represents a state-of-the-art high-performance bus switch designed to meet the demands of high-speed data transfer and signal processing. This device is a part of NXP's renowned interface portfolio, crafted with precision to ensure reliable and efficient operation in a variety of applications.

Key Features

  • Low Power Consumption: The CBT3245ADB is optimized for low power consumption, making it ideal for power-sensitive applications.
  • High-Speed Operation: With its quick switch times, this bus switch can handle data rates that are necessary for today's high-speed digital environments.
  • 8-bit Bus Interface: The device features an 8-bit wide bus interface, providing a wide data path for increased data throughput.
  • 5-Ohm Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and voltage drop, preserving signal integrity.
  • Bi-Directional Data Flow: Flexibility in data management is guaranteed with bi-directional data flow through the switch.

Applications

The versatility of the CBT3245ADB allows it to be used in a diverse range of applications. It is particularly suitable for:

  • High-speed data acquisition systems
  • Communication interfaces such as USB, PCI, and FireWire
  • Server and networking infrastructure
  • Signal routing applications

Technical Specifications

The CBT3245ADB operates within a supply voltage range of 4.5V to 5.5V, which is compatible with standard TTL levels. It also supports a wide operating temperature range, ensuring stability and performance under various environmental conditions.

Quality and Reliability

NXP is committed to delivering high-quality products, and the CBT3245ADB is no exception. It is manufactured using advanced silicon technology, which ensures high reliability and longevity for mission-critical systems.

Whether you are designing a sophisticated computing system or a high-speed communication interface, the NXP CBT3245ADB offers the performance and reliability you need. Its robust design and advanced features make it a smart choice for engineers and designers looking to create efficient, high-performance electronic systems.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8060 $62.4780
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6972 $232.9236
81+ $3.5747 $289.5507
109+ $3.2040 $349.2360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess