EN
  • EN
  • DE

LTM8032EY#PBF

Part No LTM8032EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 10V 2A Automotive 71-Pin BGA Tray / IC DC/DC UMODULE 2A 71BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 71-BBGA Module
Dimension 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Manufacturer Package 71-BGA (15x9)
Win Source Part Number 784622-LTM8032EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8032
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8032EY#PBF CAD Model

Description

Product Overview: LTM8032EY#PBF by Linear Technology

The LTM8032EY#PBF is a highly integrated, efficient, micro-module DC/DC converter from Linear Technology's extensive power management product line. This innovative module is designed to simplify the process of designing power supply circuits by incorporating the DC/DC controller, power switches, inductor, and all support components within a compact, surface-mount package. This feature-rich module is an ideal solution for a wide range of applications requiring a reliable and easy-to-use power conversion solution.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range of 3.6V to 36V, making it suitable for a variety of input sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing flexibility for different voltage requirements.
  • Output Current: Capable of delivering up to 2A of continuous output current, it can power a range of low-to-medium power applications.
  • High Efficiency: With an integrated switching regulator, the LTM8032EY#PBF achieves high efficiency, minimizing heat generation and power loss.
  • Compact Design: The micro-module design integrates all necessary components into a small footprint (11.25mm x 15mm x 4.32mm), saving valuable board space and reducing the complexity of the power supply design.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The device is encapsulated in a thermally efficient package, which aids in heat dissipation and extends the operational temperature range.

Applications

The LTM8032EY#PBF is versatile and can be used in various applications, including but not limited to:

  • Telecommunications and networking equipment
  • Industrial controls and automation systems
  • Automotive electronics
  • Battery-powered devices
  • Medical equipment

With its ease of use, robust feature set, and compact design, the LTM8032EY#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4380 $72.8760
4+ $29.8978 $119.5912
6+ $28.9635 $173.7810
8+ $28.0292 $224.2336
10+ $27.0949 $270.9490
13+ $24.2920 $315.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess