Product Overview: BZX84J-B6V8 - NXP
The BZX84J-B6V8 is a high-performance voltage regulator Zener diode from the reputable semiconductor manufacturer, NXP. Designed to offer a precise voltage regulation solution, this product is ideal for a wide range of electronic circuits and applications that require a stable and reliable voltage reference.
Key Features
- Low Voltage Regulation: With a nominal Zener voltage of 6.8V, the BZX84J-B6V8 provides a low voltage operation suitable for various low-voltage applications.
- High Precision: This Zener diode offers excellent voltage stability, ensuring a precise voltage regulation which is critical for sensitive electronic components.
- Power Dissipation: Capable of dissipating up to 550mW of power, the BZX84J-B6V8 can handle moderate levels of power while maintaining its voltage regulation properties.
- Small Package: The device comes in a small SOT-23 surface-mount package, making it suitable for high-density PCB designs and applications where space is at a premium.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, allowing for use in diverse environmental conditions.
- Tolerance: The Zener voltage tolerance is specified as ±5%, providing a good balance between precision and cost-effectiveness.
Applications
The BZX84J-B6V8 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation in power supplies
- Overvoltage and transient voltage protection circuits
- Reference elements in precision circuitry
- Switching power supplies
- Consumer electronics such as TVs, computers, and mobile devices
Quality and Reliability
NXP is known for its commitment to quality and the BZX84J-B6V8 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance consistency. Suitable for commercial, industrial, and even harsh environments, this Zener diode is a robust choice for designers seeking a dependable voltage regulation component.
In summary, the BZX84J-B6V8 from NXP is a compact, high-precision Zener diode that provides stable voltage regulation, making it an excellent choice for a multitude of electronic applications where space and reliability are critical considerations.