EN
  • EN
  • DE

BQ24073RGTRG4

Part No BQ24073RGTRG4
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1.5A USB-FRIENDLY Li-Ion BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154122-BQ24073RGTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24073RGTRG4 CAD Model

Description

Product Overview: Texas Instruments BQ24073RGTRG4

The BQ24073RGTRG4 is a highly integrated and efficient battery charge management IC from Texas Instruments (TI), designed to cater to the power requirements of portable electronic devices. It is a member of TI's extensive line of power management solutions, offering a compact, flexible, and reliable option for battery charging applications.

Key Features

  • Charge Management: This device provides a complete charging solution for single-cell Li-ion and Li-polymer batteries. It includes an integrated power FET and current sensor, high-accuracy voltage regulation, and charge termination.
  • Input Voltage Range: The BQ24073RGTRG4 supports an input voltage range from 4.5V to 6.5V, making it versatile for various power sources.
  • Programmable Charge Parameters: Users can program the charge current, pre-charge current, and termination current threshold via external resistors to suit specific battery requirements.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation, which reduces charge current under high temperature conditions.
  • Charge Status Indicators: The IC provides status outputs to indicate charge progress, completion, fault conditions, and power good status.

Safety Features

  • Battery Temperature Monitoring: An integrated temperature sense function ensures safe charging by monitoring the battery temperature during the charge cycle.
  • Safety Timers: Pre-charge and fast charge safety timers are provided to prevent excessive charging times, enhancing safety.
  • Overvoltage Protection: The device includes input overvoltage protection, which prevents damage to the IC when input voltage exceeds the recommended operating voltage.

Applications

The BQ24073RGTRG4 is ideal for a wide range of portable devices, such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its small footprint and comprehensive feature set make it a popular choice for space-constrained applications requiring efficient power management.

Package and Quality

Encased in a compact 16-pin QFN package, the BQ24073RGTRG4 is designed to occupy minimal board space while providing robust protection features. Texas Instruments ensures high-quality and reliability standards, making this charge management IC a trusted component for your power design needs.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess