EN
  • EN
  • DE

LM339L-S14-T

Part No LM339L-S14-T
Manufacturer UTC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070003-LM339L-S14-T
Categories OEM Parts(J-L)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM339L-S14-T CAD Model

Description

The LM339L-S14-T is a low-power, quad differential comparator manufactured by UTC (Unisonic Technologies Co., Ltd.). This device consists of four independent voltage comparators designed to operate from a single power supply over a wide voltage range. It is specifically designed for applications requiring the comparison of analog voltages, offering high accuracy and versatility.

Applications:

  • Voltage Level Detection: Used in circuits to detect specific voltage thresholds for triggering events or alarms.
  • Oscillator Circuits: Can be incorporated into oscillator designs for various frequency generation purposes.
  • Zero-Crossing Detectors: Implemented in applications where detecting the point at which a signal crosses zero is critical.
  • Threshold Detectors: Used in circuits that need to detect when a signal exceeds a predefined threshold level.
  • Relay Drivers: Can be configured to drive relays based on voltage comparisons.

Features:

  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Wide Supply Voltage Range: Functions reliably across a broad range of supply voltages.
  • Open Collector Outputs: Allows for versatile interfacing with various logic families and voltage levels.
  • High Input Impedance: Minimizes loading effects on the input signal.
  • Low Input Bias Current: Ensures accurate comparison with minimal offset.

Benefits:

  • Energy Efficiency: Low power consumption prolongs battery life and reduces energy costs.
  • Versatile Application: Suitable for a wide range of comparator applications due to its flexible design.
  • Simplified Design: Single supply operation simplifies circuit design and reduces component count.
  • Reliable Performance: Provides accurate and consistent voltage comparison across varying operating conditions.
  • Easy Interfacing: Open collector outputs allow direct interfacing with different logic levels and external components.

Additional Details:

The LM339L-S14-T features an open-collector output, meaning that a pull-up resistor is required to define the high-level output voltage. The output can be connected to a different voltage level than the supply voltage, providing additional flexibility. The device is typically available in a small outline package (SOP), making it suitable for high-density PCB layouts. Its internal circuitry is designed to provide stable and reliable operation over a broad temperature range. The propagation delay is relatively low, enabling use in higher-frequency applications compared to some other comparator offerings. Furthermore, the design includes built-in protection against input over-voltage conditions. This comparator is a cost-effective solution for basic comparator needs while not sacrificing performance in typical usage scenarios.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,563 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess