EN
  • EN
  • DE

SN74CBTD16211DGGR

Part No SN74CBTD16211DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 24-BIT FET BUS SWITCH WITH LEVEL SHIFTING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTD
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 1254296-SN74CBTD16211DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTD16211
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBTD16211DGGR CAD Model

Description

Product Overview: SN74CBTD16211DGGR

The SN74CBTD16211DGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is part of TI's extensive range of bus switches, specifically tailored for applications requiring efficient, high-speed switching of digital signals.

Key Features

  • 12-Bit Bus Switch: The device features a 12-bit FET bus switch with a 5-ohm bidirectional switch that provides high-speed signal switching with minimal propagation delay.
  • Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss, making it suitable for high-performance applications.
  • 5-V Tolerant Inputs: The inputs are 5-V tolerant, which allows for a flexible interface with higher voltage logic levels without the need for external level shifters.
  • Quick Switching: It offers fast switching speeds, which is essential for applications that require rapid signal routing such as data communication, networking, and telecommunication systems.
  • Flow-Through Architecture: The device's flow-through pinout facilitates easy PCB layout and reduces signal crosstalk by simplifying the trace routing for adjacent channels.

Applications

The SN74CBTD16211DGGR is ideal for a wide range of applications, including:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Backplane Switching
  • Data Multiplexing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74CBTD16211DGGR is no exception, undergoing rigorous testing to ensure it meets TI's stringent standards for reliability and performance. It is packaged in a 48-pin TSSOP (DGGR) package, which is compact and suitable for space-constrained applications.

Environmental Compliance

In line with Texas Instruments' dedication to environmental stewardship, the SN74CBTD16211DGGR complies with RoHS standards, minimizing the presence of hazardous substances in electronic components.

Overall, the SN74CBTD16211DGGR from Texas Instruments is a versatile, high-speed bus switch that delivers exceptional performance for digital switching applications. Its robust design and advanced features make it a smart choice for designers looking to optimize signal integrity and system reliability in their electronic projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1750 $50.1000
30+ $3.4256 $102.7680
46+ $3.3186 $152.6556
63+ $3.2115 $202.3245
81+ $3.1045 $251.4645
108+ $2.7833 $300.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess