EN
  • EN
  • DE

XM4C1294NCPDTI2

Part No XM4C1294NCPDTI2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+/1410+
Reference case TQFP128
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750812-XM4C1294NCPDTI2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XM4C1294NCPDTI2 CAD Model

Description

Product Overview: XM4C1294NCPDTI2

The XM4C1294NCPDTI2 is a cutting-edge microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and advanced connectivity features. This product is part of the Tiva™ C series, which is designed to meet the rigorous demands of modern embedded applications.

Key Features

  • Core: The MCU is built on an ARM® Cortex®-M4 core with a floating-point unit (FPU). This core operates at a frequency of up to 120 MHz, providing the computational power necessary for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with a generous 1 MB of flash memory and 256 KB of SRAM, allowing for ample storage of application code and data.
  • Connectivity: With integrated Ethernet MAC+PHY, USB 2.0, CAN, SPI, I2C, and UART, the XM4C1294NCPDTI2 offers a variety of communication protocols to interface with other devices and networks, making it ideal for IoT applications.
  • Timers and PWM: A wide range of timers, including six 32-bit and six 64-bit timers, as well as PWM outputs, provide the necessary tools for precise control in tasks such as motor control and timing operations.
  • Analog Interfaces: The MCU also features two 12-bit ADCs with 24 channels, providing accurate analog-to-digital conversions for sensor interfacing and data acquisition.
  • Security: Advanced security features include hardware encryption and a random number generator, ensuring secure data communication and storage.
  • Package: The XM4C1294NCPDTI2 is available in a 128-pin NCPD package, which is suitable for space-constrained applications.

Applications

The versatility of the XM4C1294NCPDTI2 makes it an ideal choice for a wide range of applications, including industrial control systems, home automation, point-of-sale machines, and networking equipment. Its robust set of peripherals and high-speed processing capabilities are well-suited for complex tasks that require real-time performance and connectivity.

Support and Resources

Texas Instruments provides extensive support for the XM4C1294NCPDTI2 through their online resources. Developers can access technical documentation, software libraries, and development tools to facilitate the design and deployment of applications using this powerful MCU.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8137 $52.3233
21+ $4.7703 $100.1763
33+ $4.6212 $152.4996
45+ $4.4721 $201.2445
58+ $4.3231 $250.7398
78+ $3.8758 $302.3124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess