Introducing the BZX84-C15/DG/B3 Voltage Regulator Diode from NXP
The BZX84-C15/DG/B3 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX84 series, known for their reliability and efficiency in voltage regulation applications. The BZX84-C15/DG/B3 is specifically engineered to provide a precise 15V output voltage, making it suitable for a wide range of electronic circuits that require stable voltage levels.
Key Features
- Output Voltage: Precisely regulated 15V output, ensuring consistent performance for sensitive electronic components.
- Package: Comes in a small and convenient SOT-23 surface-mount package, which is ideal for space-constrained applications.
- Power Dissipation: With a total power dissipation of 250mW, this component is capable of handling moderate power levels while maintaining its performance.
- Working Voltage Range: It operates within a wide range of working voltages, providing flexibility in various circuit designs.
- Temperature Stability: The diode features excellent temperature stability, ensuring reliable performance across different operating conditions.
Applications
The BZX84-C15/DG/B3 is versatile and can be used in various applications, including:
- Power supply circuits
- Voltage reference modules
- Protection circuits
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The BZX84-C15/DG/B3 is manufactured with stringent quality control processes, ensuring that each diode meets the rigorous standards for which NXP is known. Customers can trust this component for its long-term reliability and consistent performance in their electronic designs.
With its precise voltage regulation, compact form factor, and robust design, the BZX84-C15/DG/B3 from NXP is an excellent choice for designers and engineers looking to incorporate a reliable voltage regulator into their electronic projects. Its combination of performance, size, and quality makes it a valuable component in any application requiring stable voltage levels.