EN
  • EN
  • DE

TS80C51U2-VIE

Part No TS80C51U2-VIE
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Atmel
Win Source Part Number 396063-TS80C51U2-VIE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C51U2-VIE CAD Model

Description

The TS80C51U2-VIE is a high-performance 8-bit microcontroller based on the 80C51 architecture, manufactured by Atmel. It offers enhanced features and capabilities compared to the standard 80C51, making it well-suited for a variety of embedded control applications.

Applications:

  • Embedded control systems.
  • Industrial automation.
  • Consumer electronics.
  • Motor control.
  • Robotics.

Features:

  • 80C51 instruction set compatible.
  • 256 bytes of on-chip RAM.
  • Three 16-bit timer/counters.
  • Full duplex UART.
  • Six interrupt sources.
  • On-chip oscillator.

Benefits:

  • Increased performance compared to standard 80C51 microcontrollers.
  • Larger on-chip RAM for more complex applications.
  • Additional timer/counter for versatile timing control.
  • Easy to program and debug using familiar 80C51 tools.
  • Cost-effective solution for embedded control.

Additional Details:

The TS80C51U2-VIE incorporates several enhancements to the 80C51 architecture, including increased RAM and additional timer/counter. The full-duplex UART allows for asynchronous serial communication. The on-chip oscillator simplifies system design by eliminating the need for an external oscillator. Detailed information about memory mapping, interrupt structure, power consumption characteristics, and pin assignments can be found in the Atmel datasheet. The 'VIE' suffix refers to the specific package type; the datasheet should be consulted for dimensions, thermal resistance, and other package-related information. This microcontroller offers a good balance of performance, features, and cost for embedded control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess