EN
  • EN
  • DE
  • IT

BZX284-B4V3

Part No BZX284-B4V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 201837-BZX284-B4V3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B4V3 CAD Model

Description

Product Overview: NXP BZX284-B4V3 Zener Diode

The NXP BZX284-B4V3 is a precision Zener diode designed to offer a reliable voltage reference in a variety of electronic applications. This small-signal Zener diode, with its 4.3V nominal Zener voltage, is an essential component for voltage regulation and voltage reference circuits. Its compact SOD110 package is suitable for high-density mounting, making it an ideal choice for space-constrained applications.

Key Features

  • Zener Voltage: The BZX284-B4V3 has a nominal Zener voltage of 4.3 volts, which is maintained with high precision, ensuring consistent performance.
  • Power Dissipation: With a total power dissipation of 400 mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Tolerance: The voltage tolerance of ±5% for this component provides a balanced trade-off between precision and flexibility, accommodating slight variations in circuit conditions.
  • Package: Enclosed in the small SOD110 package, the BZX284-B4V3 is optimized for space-saving designs without compromising on performance.
  • Temperature Stability: The diode features excellent stability over a wide temperature range, ensuring reliable operation in various environmental conditions.

Applications

The BZX284-B4V3 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation circuits to provide a stable reference voltage
  • Protection circuits to prevent over-voltage conditions
  • Switching power supplies where stable reference voltages are critical
  • Precision voltage clamping applications where specific voltage thresholds are required

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX284-B4V3 Zener diode is no exception. It is manufactured to high standards, ensuring that each component meets the stringent requirements for performance and reliability. Whether for industrial, commercial, or consumer electronics, the BZX284-B4V3 is a dependable choice for designers looking for a compact, precise, and stable voltage reference solution.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess